Microchip Technology, Inc. Memory 25AA080C-I/MS

Description
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25AA080C-I/MS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-MSOP

EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-MSOP

Buy Now Datasheet
Memory - EEPROM - 25AA080C-I/MS - 1123300-25AA080C-I/MS - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25AA080C-I/MS
1123300-25AA080C-I/MS
Memory - EEPROM - 25AA080C-I/MS 1123300-25AA080C-I/MS
Manufacturer: Microchip Technology Win Source Part Number: 1123300-25AA080C-I/M S Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.8 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 8Kb (1K x 8) Family Name: 25AA080C Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 10MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): S-25C080A0I-K8T3U; S-25A080B0A-K8T2U3; CAT25C09Z-TE13; Introduction Date: April 30, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1123300-25AA080C-I/MS
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 8Kb (1K x 8)
Family Name: 25AA080C
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 10MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): S-25C080A0I-K8T3U; S-25A080B0A-K8T2U3; CAT25C09Z-TE13;
Introduction Date: April 30, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
10MHZ Memory IC and Storage Component
774-25AA080C-I/MS
10MHZ Memory IC and Storage Component 774-25AA080C-I/MS
IC EEPROM 8KBIT SPI 10MHZ 8MSOP Product overview: 25AA080C-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA080C-I/MS can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT SPI 10MHZ 8MSOP Product overview: 25AA080C-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA080C-I/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip - 81AC5898 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip
81AC5898
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip 81AC5898
EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply Voltage RoHS Compliant: Yes

EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 8KBIT SPI 10MHZ 8MSOP

IC EEPROM 8KBIT SPI 10MHZ 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25AA080C-I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25AA080C-I/MS
Integrated Circuits (ICs) - Memory - Memory 25AA080C-I/MS
IC EEPROM 8KBIT SPI 10MHZ 8MSOP

IC EEPROM 8KBIT SPI 10MHZ 8MSOP

Supplier's Site
Memory - 25AA080C-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit SPI 10 MHz 8-MSOP

EEPROM Memory IC 8Kbit SPI 10 MHz 8-MSOP

Buy Now Datasheet
IC EEPROM 8KBIT SPI 10MHZ 8MSOP

IC EEPROM 8KBIT SPI 10MHZ 8MSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25AA080C-I/MS-ND 1123300-25AA080C-I/MS 774-25AA080C-I/MS 81AC5898 25AA080C-I/MS 25AA080C-I/MS 25AA080C-I/MS 25AA080C-I/MS
Product Name Memory Memory - EEPROM - 25AA080C-I/MS 10MHZ Memory IC and Storage Component Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP MSOP 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Supply Voltage 1.8V ~ 5.5V 1.8 V ~ 5.5 V -3.3V; 1.8 1.8V ~ 5.5V -40degC ~ 85degC (TA) 1.8V ~ 5.5V
Cycle Time 5.00E6 ns 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27C128-12MD - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Package Type DIP; CDIP
View Details
4 suppliers
Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details