IC EEPROM 128KBIT SPI 5MHZ 8SOIC
EEPROM Memory IC 128Kbit SPI 5 MHz 8-SOIC
IC EEPROM 128KBIT SPI 5MHZ 8SOIC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 25LC128-E/SN16KVAO | 25LC128-E/SN16KVAO | 25LC128-E/SN16KVAO |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Density | 128 kbits | 128 kbits | 128 kbits |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |