Microchip Technology, Inc. Memory - EEPROM - 24LC64-I/STG 24LC64-I/STG

Description
Manufacturer: Microchip Technology Win Source Part Number: 075203-24LC64-I/STG Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 075203-24LC64-I/STG Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 24LC64-I/STG - 075203-24LC64-I/STG - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC64-I/STG
075203-24LC64-I/STG
Memory - EEPROM - 24LC64-I/STG 075203-24LC64-I/STG
Manufacturer: Microchip Technology Win Source Part Number: 075203-24LC64-I/STG Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 075203-24LC64-I/STG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
3.3V 5V TSSOP Memory IC and Storage Component - 774-24LC64-I/STG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 5V TSSOP Memory IC and Storage Component
774-24LC64-I/STG
3.3V 5V TSSOP Memory IC and Storage Component 774-24LC64-I/STG
EEPROM Serial-I2C 64K-bit 8K x 8 3.3V/5V 8-Pin TSSOP Tube Product overview: 24LC64-I/STG from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 5V, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC64-I/STG can be used for catalog matching and distributor lookup.

EEPROM Serial-I2C 64K-bit 8K x 8 3.3V/5V 8-Pin TSSOP Tube Product overview: 24LC64-I/STG from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 5V, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC64-I/STG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 075203-24LC64-I/STG 774-24LC64-I/STG
Product Name Memory - EEPROM - 24LC64-I/STG 3.3V 5V TSSOP Memory IC and Storage Component
Memory Category EEPROM; EEPROM EEPROM
Access Time 900 ns 900 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Package Type SOP; SSOP; TSSOP; 8-TSSOP
Supply Voltage 2.5 V ~ 5.5 V -3.3V; 2.5
Unlock Full Specs
to access all available technical data

Similar Products

 - LP3913SQX-ADJ/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - 5962-8852503ZA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 250 ns
Density 256 kbits
View Details