EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-TSSOP
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-TSSOP
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-TSSOP
IC EEPROM 8KBIT SPI 10MHZ 8TSSOP Product overview: 25AA080CT-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA080CT-I/ST can be used for catalog matching and distributor lookup.
IC EEPROM 8KBIT SPI 10MHZ 8TSSOP
EEPROM Memory IC 8Kbit SPI 10 MHz 8-TSSOP
IC EEPROM 8KBIT SPI 10MHZ 8TSSOP
EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply Voltage RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 25AA080CT-I/STTR-ND | 774-25AA080CT-I/ST | 25AA080CT-I/ST | 25AA080CT-I/ST | 25AA080CT-I/ST | 81AC5899 |
| Product Name | Memory | 10MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | TSSOP | |||
| Supply Voltage | 1.8V ~ 5.5V | -3.3V; 1.8 | Surface Mount | 1.8V ~ 5.5V | ||
| Access Time | 160 ns |