Microchip Technology, Inc. Memory 25AA160T/SN

Description
EEPROM Memory IC 16Kb (2K x 8) SPI 1MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) SPI 1MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25AA160T/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 1MHz 8-SOIC

EEPROM Memory IC 16Kb (2K x 8) SPI 1MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25AA160T/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25AA160T/SN
Integrated Circuits (ICs) - Memory - Memory 25AA160T/SN
IC EEPROM 16KBIT SPI 1MHZ 8SOIC

IC EEPROM 16KBIT SPI 1MHZ 8SOIC

Supplier's Site
Memory - 25AA160T/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit SPI 1 MHz 8-SOIC

EEPROM Memory IC 16Kbit SPI 1 MHz 8-SOIC

Buy Now Datasheet
Eeprom, 16Kbit, 0 To 70Deg C; Memory Size Microchip - 92C7368 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 16Kbit, 0 To 70Deg C; Memory Size Microchip
92C7368
Eeprom, 16Kbit, 0 To 70Deg C; Memory Size Microchip 92C7368
EEPROM, 16KBIT, 0 TO 70DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:1MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

EEPROM, 16KBIT, 0 TO 70DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:1MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 16KBIT SPI 1MHZ 8SOIC

IC EEPROM 16KBIT SPI 1MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25AA160T/SN-ND 25AA160T/SN 25AA160T/SN 92C7368 25AA160T/SN
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 16Kbit, 0 To 70Deg C; Memory Size Microchip Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) NSOIC
Supply Voltage 1.8V ~ 5.5V Surface Mount 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details