IC EEPROM 512KBIT SPI 8SOIC Product overview: 25AA512T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA512T-I/SN can be used for catalog matching and distributor lookup.
EEPROM Memory IC 512Kb (64K x 8) SPI 20MHz 8-SOIC
EEPROM Memory IC 512Kb (64K x 8) SPI 20MHz 8-SOIC
EEPROM Memory IC 512Kb (64K x 8) SPI 20MHz 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 761978-25AA512T-I/SN
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 512Kb (64K x 8)
Family Name: 25AA512
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 20MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): M95512-RMN6; M95512-RMN6T; M95512-DFMN6TG/K;
Introduction Date: December 06, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC EEPROM 512KBIT SPI 8SOIC
IC EEPROM 512KBIT SPI 8SOIC
IC EEPROM 512KBIT SPI 8SOIC
EEPROM Memory IC 512Kbit SPI 20 MHz 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-25AA512T-I/SN | 25AA512T-I/SNTR-ND | 761978-25AA512T-I/SN | 25AA512T-I/SN | 25AA512T-I/SN | 25AA512T-I/SN | 25AA512T-I/SN |
| Product Name | Memory IC and Storage Component | Memory | Memory - EEPROM - 25AA512T-I/SN | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 25 ns | ||||||
| Data Retention | 200 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 512 kbits | 512 kbits | 512 kbits | 512 kbits | 512 kbits |