Microchip Technology, Inc. Memory 25LC128T-H/SN

Description
EEPROM Memory IC 128Kb (16K x 8) SPI 5MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 128Kb (16K x 8) SPI 5MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25LC128T-H/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 5MHz 8-SOIC

EEPROM Memory IC 128Kb (16K x 8) SPI 5MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
5MHZ Memory IC and Storage Component
774-25LC128T-H/SN
5MHZ Memory IC and Storage Component 774-25LC128T-H/SN
IC EEPROM 128KBIT SPI 5MHZ 8SOIC Product overview: 25LC128T-H/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC128T-H/SN can be used for catalog matching and distributor lookup.

IC EEPROM 128KBIT SPI 5MHZ 8SOIC Product overview: 25LC128T-H/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC128T-H/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC128T-H/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC128T-H/SN
Integrated Circuits (ICs) - Memory - Memory 25LC128T-H/SN
IC EEPROM 128KBIT SPI 5MHZ 8SOIC

IC EEPROM 128KBIT SPI 5MHZ 8SOIC

Supplier's Site
Memory - 25LC128T-H/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit SPI 5 MHz 8-SOIC

EEPROM Memory IC 128Kbit SPI 5 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 128KBIT SPI 5MHZ 8SOIC

IC EEPROM 128KBIT SPI 5MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25LC128T-H/SN-ND 774-25LC128T-H/SN 25LC128T-H/SN 25LC128T-H/SN 25LC128T-H/SN
Product Name Memory 5MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 Surface Mount 2.5V ~ 5.5V
Access Time 100 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 774-HPA01220DBZR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -20 C (-4 F)
Density 1 kbits
Pins 3
View Details
5 suppliers
Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - 586228-001-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers