Microchip Technology, Inc. Memory 25C040T-E/SN

Description
EEPROM Memory IC 4Kb (512 x 8) SPI 3MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (512 x 8) SPI 3MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25C040T-E/SNTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 3MHz 8-SOIC

EEPROM Memory IC 4Kb (512 x 8) SPI 3MHz 8-SOIC

Buy Now Datasheet
Memory - 25C040T-E/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 3MHz 8-SOIC

EEPROM Memory IC 4Kb (512 x 8) SPI 3MHz 8-SOIC

Buy Now Datasheet
Memory - 25C040T-E/SNCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 3MHz 8-SOIC

EEPROM Memory IC 4Kb (512 x 8) SPI 3MHz 8-SOIC

Buy Now Datasheet
IT infrastructure Memory - 1455616-25C040T-E/SN - Win Source Electronics
Laguna Hills, CA, United States
IT infrastructure Memory
1455616-25C040T-E/SN
IT infrastructure Memory 1455616-25C040T-E/SN
Category: IT infrastructure Memory Win Source Part Number: 1455616-25C040T-E/SN Manufacturer: Microchip Technology

Category: IT infrastructure Memory
Win Source Part Number: 1455616-25C040T-E/SN
Manufacturer: Microchip Technology

Buy Now
Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip - 92C7388 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip
92C7388
Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip 92C7388
EEPROM, 4KBIT, -40 TO 125DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:3MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

EEPROM, 4KBIT, -40 TO 125DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:3MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25C040T-E/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25C040T-E/SN
Integrated Circuits (ICs) - Memory - Memory 25C040T-E/SN
IC EEPROM 4KBIT SPI 3MHZ 8SOIC

IC EEPROM 4KBIT SPI 3MHZ 8SOIC

Supplier's Site
IC EEPROM 4KBIT SPI 3MHZ 8SOIC

IC EEPROM 4KBIT SPI 3MHZ 8SOIC

Supplier's Site Datasheet
Memory - 25C040T-E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit SPI 3 MHz 8-SOIC

EEPROM Memory IC 4Kbit SPI 3 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25C040T-E/SNTR-ND 1455616-25C040T-E/SN 92C7388 25C040T-E/SN 25C040T-E/SN 25C040T-E/SN
Product Name Memory IT infrastructure Memory Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" NSOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V Surface Mount 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
Memory - 71024S12YG8 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SHKN - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
3 suppliers