Microchip Technology, Inc. Memory - EEPROM - 25AA512-I/P 25AA512-I/P

Description
Manufacturer: Microchip Technology Win Source Part Number: 805682-25AA512-I/P Packaging: Tube Mounting Style: Through Hole Technology: EEPROM Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 20MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V Part Number Series: 25AA512
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 805682-25AA512-I/P Packaging: Tube Mounting Style: Through Hole Technology: EEPROM Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 20MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V Part Number Series: 25AA512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 25AA512-I/P - 805682-25AA512-I/P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25AA512-I/P
805682-25AA512-I/P
Memory - EEPROM - 25AA512-I/P 805682-25AA512-I/P
Manufacturer: Microchip Technology Win Source Part Number: 805682-25AA512-I/P Packaging: Tube Mounting Style: Through Hole Technology: EEPROM Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 20MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V Part Number Series: 25AA512

Manufacturer: Microchip Technology
Win Source Part Number: 805682-25AA512-I/P
Packaging: Tube
Mounting Style: Through Hole
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 512Kb (64K x 8)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 20MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V
Part Number Series: 25AA512

Buy Now
Memory - 25AA512-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 20MHz 8-PDIP

EEPROM Memory IC 512Kb (64K x 8) SPI 20MHz 8-PDIP

Buy Now Datasheet
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-25AA512-I/P
20MHZ Memory IC and Storage Component 774-25AA512-I/P
IC EEPROM 512KBIT SPI 20MHZ 8DIP Product overview: 25AA512-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA512-I/P can be used for catalog matching and distributor lookup.

IC EEPROM 512KBIT SPI 20MHZ 8DIP Product overview: 25AA512-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA512-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 512KBIT SPI 20MHZ 8DIP

IC EEPROM 512KBIT SPI 20MHZ 8DIP

Supplier's Site Datasheet
512k, 64K X 8 , 1.8V SER EE IND PDIP-8 - 70046491 - Allied Electronics, Inc.
Fort Worth, TX, USA
512k, 64K X 8 , 1.8V SER EE IND PDIP-8
70046491
512k, 64K X 8 , 1.8V SER EE IND PDIP-8 70046491
512k, 64K X 8 , 1.8V SER EE IND PDIP-8

512k, 64K X 8 , 1.8V SER EE IND PDIP-8

Supplier's Site
Memory - 25AA512-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit SPI 20 MHz 8-PDIP

EEPROM Memory IC 512Kbit SPI 20 MHz 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25AA512-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25AA512-I/P
Integrated Circuits (ICs) - Memory - Memory 25AA512-I/P
IC EEPROM 512KBIT SPI 20MHZ 8DIP

IC EEPROM 512KBIT SPI 20MHZ 8DIP

Supplier's Site
Eeprom, 512Kbit, -40 To 85Deg C Rohs Compliant Microchip - 66AH1928 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 512Kbit, -40 To 85Deg C Rohs Compliant Microchip
66AH1928
Eeprom, 512Kbit, -40 To 85Deg C Rohs Compliant Microchip 66AH1928
EEPROM, 512KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 512KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
IC EEPROM 512KBIT SPI 20MHZ 8DIP

IC EEPROM 512KBIT SPI 20MHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Allied Electronics, Inc. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 805682-25AA512-I/P 25AA512-I/P-ND 774-25AA512-I/P 25AA512-I/P 70046491 25AA512-I/P 25AA512-I/P 66AH1928 25AA512-I/P
Product Name Memory - EEPROM - 25AA512-I/P Memory 20MHZ Memory IC and Storage Component Memory 512k, 64K X 8 , 1.8V SER EE IND PDIP-8 Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 512Kbit, -40 To 85Deg C Rohs Compliant Microchip Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM
Cycle Time 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP (0.300\", 7.62mm) DIP; 8-DIP (0.300", 7.62mm)
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V -3.3V; 1.8 1.8V ~ 5.5V 8-DIP (0.300, 7.62mm) 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details