Microchip Technology, Inc. EEPROM 25AA640A-I/SN

Description
Microchip 25AA640A-I/SN Serial EEPROM
Request a Quote
Description
Microchip 25AA640A-I/SN Serial EEPROM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip 25AA640A/25LC640A is a 64Kbit Serial EEPROM that operates over a voltage range of 1.8V to 5.5V and supports industrial temperature ranges from -40°C to +85°C. It features a maximum clock frequency of 10 MHz and utilizes low-power CMOS technology, with a maximum write current of 5 mA and a standby current of 1 µA. The memory organization consists of 8192 x 8-bit, with a page size of 32 bytes. This EEPROM supports self-timed erase and write cycles, with a maximum cycle time of 5 ms. It includes block write protection options and built-in write protection features such as power-on/off data protection circuitry and a write-protect pin. The device is designed for high reliability, offering an endurance of 1,000,000 erase/write cycles and data retention exceeding 200 years. It is available in various package types, including PDIP, SOIC, TSSOP, and DFN.

Datasheet Summary
Powered by GS/AI

The Microchip 25AA640A/25LC640A is a 64Kbit Serial EEPROM that operates over a voltage range of 1.8V to 5.5V and supports industrial temperature ranges from -40°C to +85°C. It features a maximum clock frequency of 10 MHz and utilizes low-power CMOS technology, with a maximum write current of 5 mA and a standby current of 1 µA. The memory organization consists of 8192 x 8-bit, with a page size of 32 bytes. This EEPROM supports self-timed erase and write cycles, with a maximum cycle time of 5 ms. It includes block write protection options and built-in write protection features such as power-on/off data protection circuitry and a write-protect pin. The device is designed for high reliability, offering an endurance of 1,000,000 erase/write cycles and data retention exceeding 200 years. It is available in various package types, including PDIP, SOIC, TSSOP, and DFN.

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 6678283 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6678283
EEPROM 6678283
Microchip 25AA640A-I/SN Serial EEPROM

Microchip 25AA640A-I/SN Serial EEPROM

Supplier's Site
EEPROM - 1784012 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1784012
EEPROM 1784012
Microchip 25AA640A-I/SN Serial EEPROM

Microchip 25AA640A-I/SN Serial EEPROM

Supplier's Site
Memory - 25AA640A-I/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
10MHZ Memory IC and Storage Component
774-25AA640A-I/SN
10MHZ Memory IC and Storage Component 774-25AA640A-I/SN
IC EEPROM 64KBIT SPI 10MHZ 8SOIC Product overview: 25AA640A-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA640A-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT SPI 10MHZ 8SOIC Product overview: 25AA640A-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA640A-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 25AA640A-I/SN - 854787-25AA640A-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25AA640A-I/SN
854787-25AA640A-I/SN
Memory - EEPROM - 25AA640A-I/SN 854787-25AA640A-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 854787-25AA640A-I/SN Features: Memory IC 10 MHz Package: Tube Family Name: 25AA640 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Microchip Technology
Win Source Part Number: 854787-25AA640A-I/SN
Features: Memory IC 10 MHz
Package: Tube
Family Name: 25AA640
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
IC EEPROM 64KBIT SPI 10MHZ 8SOIC

IC EEPROM 64KBIT SPI 10MHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 64KBIT SPI 10MHZ 8SOIC

IC EEPROM 64KBIT SPI 10MHZ 8SOIC

Supplier's Site Datasheet
Memory - 25AA640A-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit SPI 10 MHz 8-SOIC

EEPROM Memory IC 64Kbit SPI 10 MHz 8-SOIC

Buy Now Datasheet
Eeprom, 64Kbit, -40 To 85Deg C Rohs Compliant Microchip - 66AH1930 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 64Kbit, -40 To 85Deg C Rohs Compliant Microchip
66AH1930
Eeprom, 64Kbit, -40 To 85Deg C Rohs Compliant Microchip 66AH1930
EEPROM, 64KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 64KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25AA640A-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25AA640A-I/SN
Integrated Circuits (ICs) - Memory - Memory 25AA640A-I/SN
IC EEPROM 64KBIT SPI 10MHZ 8SOIC

IC EEPROM 64KBIT SPI 10MHZ 8SOIC

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 6678283 25AA640A-I/SN-ND 774-25AA640A-I/SN 854787-25AA640A-I/SN 25AA640A-I/SN 25AA640A-I/SN 25AA640A-I/SN 66AH1930 25AA640A-I/SN
Product Name EEPROM Memory 10MHZ Memory IC and Storage Component Memory - EEPROM - 25AA640A-I/SN Memory Memory Memory Eeprom, 64Kbit, -40 To 85Deg C Rohs Compliant Microchip Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile
Access Time 160 ns 50 ns
Density 64 kbits 64 kbits 64 kbits 64 kbits 64 kbits 64 kbits
Package Type SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Pins 8 8
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Memory IC and Storage Component - 736-DP8429TD-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - 575-A0020-02 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - CAT24C03LI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details