Microchip Technology, Inc. Memory 24LC32A-I/P

Description
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC32A-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-PDIP

EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-PDIP

Buy Now Datasheet
EEPROM - 454416 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
454416
EEPROM 454416
32K,4K X 8, 2.5V Serial EE PDIP-8

32K,4K X 8, 2.5V Serial EE PDIP-8

Supplier's Site
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-24LC32A-I/P
400KHZ Memory IC and Storage Component 774-24LC32A-I/P
IC EEPROM 32KBIT I2C 400KHZ 8DIP Product overview: 24LC32A-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC32A-I/P can be used for catalog matching and distributor lookup.

IC EEPROM 32KBIT I2C 400KHZ 8DIP Product overview: 24LC32A-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC32A-I/P can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - EEPROM - 24LC32A-I/P - 093512-24LC32A-I/P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC32A-I/P
093512-24LC32A-I/P
Memory - EEPROM - 24LC32A-I/P 093512-24LC32A-I/P
Manufacturer: Microchip Technology Win Source Part Number: 093512-24LC32A-I/P Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 32Kb (4K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 093512-24LC32A-I/P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 32Kb (4K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - 24LC32A-I/P - Rochester Electronics
Newburyport, MA, United States
EEPROM, 4KX8, Serial, CMOS, PDIP8

EEPROM, 4KX8, Serial, CMOS, PDIP8

Supplier's Site Datasheet
IC EEPROM 32KBIT I2C 400KHZ 8DIP

IC EEPROM 32KBIT I2C 400KHZ 8DIP

Supplier's Site Datasheet
32K, 4K X 8, 2.5V SER EE IND - 70045859 - Allied Electronics, Inc.
Fort Worth, TX, USA
32K, 4K X 8, 2.5V SER EE IND
70045859
32K, 4K X 8, 2.5V SER EE IND 70045859
Features: Self-Timed Write Cycle and Page Write Mode Power On/Off Data Protection Circuitry Sequential Read Function

Features:

  • Self-Timed Write Cycle and Page Write Mode
  • Power On/Off Data Protection Circuitry
  • Sequential Read Function
Supplier's Site
Memory - 24LC32A-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 400 kHz 900 ns 8-PDIP

EEPROM Memory IC 32Kbit I²C 400 kHz 900 ns 8-PDIP

Buy Now Datasheet
Serial Eeprom, 32Kbit, 400Khz, Dip-8; Memory Size Microchip - 35M0741 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 32Kbit, 400Khz, Dip-8; Memory Size Microchip
35M0741
Serial Eeprom, 32Kbit, 400Khz, Dip-8; Memory Size Microchip 35M0741
SERIAL EEPROM, 32KBIT, 400KHZ, DIP-8; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

SERIAL EEPROM, 32KBIT, 400KHZ, DIP-8; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC32A-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC32A-I/P
Integrated Circuits (ICs) - Memory - Memory 24LC32A-I/P
IC EEPROM 32KBIT I2C 400KHZ 8DIP

IC EEPROM 32KBIT I2C 400KHZ 8DIP

Supplier's Site
IC EEPROM 32KBIT I2C 400KHZ 8DIP

IC EEPROM 32KBIT I2C 400KHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Lingto Electronic Limited Allied Electronics, Inc. Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24LC32A-I/P-ND 454416 774-24LC32A-I/P 093512-24LC32A-I/P 24LC32A-I/P 24LC32A-I/P 70045859 24LC32A-I/P 35M0741 24LC32A-I/P 24LC32A-I/P
Product Name Memory EEPROM 400KHZ Memory IC and Storage Component Memory - EEPROM - 24LC32A-I/P Memory 32K, 4K X 8, 2.5V SER EE IND Memory Serial Eeprom, 32Kbit, 400Khz, Dip-8; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP DIP; 8-PDIP DIP; PDIP8 PDIP DIP; 8-DIP (0.300\", 7.62mm) DIP DIP; 8-DIP (0.300", 7.62mm)
Supply Voltage 2.5V ~ 5.5V 5.5 v, 2.5 v -3.3V; 2.5 2.5 V ~ 5.5 V 2.5V ~ 5.5V Through Hole 2.5V ~ 5.5V
Density 32 kbits 32 kbits 32 kbits 32 kbits 32 kbits 32 kbits 32 kbits 32 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28C64A-35B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 64 kbits
View Details
Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - Controllers - BQ2204ASN-NTRG4 - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers