Microchip Technology, Inc. Memory 25LC080A-E/P

Description
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25LC080A-E/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-PDIP

EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-PDIP

Buy Now Datasheet
IC EEPROM 8KBIT SPI 10MHZ 8DIP

IC EEPROM 8KBIT SPI 10MHZ 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC080A-E/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC080A-E/P
Integrated Circuits (ICs) - Memory - Memory 25LC080A-E/P
IC EEPROM 8KBIT SPI 10MHZ 8DIP

IC EEPROM 8KBIT SPI 10MHZ 8DIP

Supplier's Site
Eeprom, 8Kbit, -40 To 125Deg C; Memory Size Microchip - 30H1576 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, -40 To 125Deg C; Memory Size Microchip
30H1576
Eeprom, 8Kbit, -40 To 125Deg C; Memory Size Microchip 30H1576
EEPROM, 8KBIT, -40 TO 125DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 8KBIT, -40 TO 125DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 25LC080A-E/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit SPI 10 MHz 8-PDIP

EEPROM Memory IC 8Kbit SPI 10 MHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25LC080A-E/P-ND 25LC080A-E/P 25LC080A-E/P 30H1576 25LC080A-E/P
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 8Kbit, -40 To 125Deg C; Memory Size Microchip Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 2.5V ~ 5.5V Through Hole 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - CAT24C01YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details
Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
 - LP3913SQX-ADJ/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details