Microchip Technology, Inc. Integrated Circuits (ICs) - Memory 25AA02E64T-I/OT

Description
Win Source Part Number: 1227128-25AA02E64T-I /OT Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Voltage - Supply: 1.8V ~ 5.5V Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 10 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Alternative Parts (Cross-Reference): 25AA02E64T-IOT; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: 25AA02E64T-I/OT-ND,2 5AA02E64T-I/OTCT,25A A02E64T-I/OTTR,25AA0 2E64T-I/OTDKR Base Product Number: 25AA02E64
Request a Quote Datasheet
Description
Win Source Part Number: 1227128-25AA02E64T-I /OT Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Voltage - Supply: 1.8V ~ 5.5V Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 10 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Alternative Parts (Cross-Reference): 25AA02E64T-IOT; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: 25AA02E64T-I/OT-ND,2 5AA02E64T-I/OTCT,25A A02E64T-I/OTTR,25AA0 2E64T-I/OTDKR Base Product Number: 25AA02E64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1227128-25AA02E64T-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1227128-25AA02E64T-I/OT
Integrated Circuits (ICs) - Memory 1227128-25AA02E64T-I/OT
Win Source Part Number: 1227128-25AA02E64T-I /OT Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Voltage - Supply: 1.8V ~ 5.5V Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 10 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Alternative Parts (Cross-Reference): 25AA02E64T-IOT; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: 25AA02E64T-I/OT-ND,2 5AA02E64T-I/OTCT,25A A02E64T-I/OTTR,25AA0 2E64T-I/OTDKR Base Product Number: 25AA02E64

Win Source Part Number: 1227128-25AA02E64T-I/OT
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8)
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 10 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Alternative Parts (Cross-Reference): 25AA02E64T-IOT;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: 25AA02E64T-I/OT-ND,25AA02E64T-I/OTCT,25AA02E64T-I/OTTR,25AA02E64T-I/OTDKR
Base Product Number: 25AA02E64

Buy Now Datasheet
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-25AA02E64T-I/OT
SOT23 Memory IC and Storage Component 774-25AA02E64T-I/OT
IC EEPROM 2KBIT SPI SOT23-6 Product overview: 25AA02E64T-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA02E64T-I/OT can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT SPI SOT23-6 Product overview: 25AA02E64T-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA02E64T-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 25AA02E64T-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz SOT-23-6

EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz SOT-23-6

Buy Now Datasheet
Memory - 25AA02E64T-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz SOT-23-6

EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz SOT-23-6

Buy Now Datasheet
Memory - 25AA02E64T-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz SOT-23-6

EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz SOT-23-6

Buy Now Datasheet
Serial Eeprom, 2Kbit, 10Mhz, Sot-23-6; Memory Interface Type Microchip - 99W1952 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 10Mhz, Sot-23-6; Memory Interface Type Microchip
99W1952
Serial Eeprom, 2Kbit, 10Mhz, Sot-23-6; Memory Interface Type Microchip 99W1952
SERIAL EEPROM, 2KBIT, 10MHZ, SOT-23-6; Memory Interface Type:Serial SPI; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Clock Frequency:10MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 10MHZ, SOT-23-6; Memory Interface Type:Serial SPI; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Clock Frequency:10MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 2Kbit, 10Mhz, Sot-23-6; Memory Interface Type Microchip - 66W7577 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 10Mhz, Sot-23-6; Memory Interface Type Microchip
66W7577
Serial Eeprom, 2Kbit, 10Mhz, Sot-23-6; Memory Interface Type Microchip 66W7577
SERIAL EEPROM, 2KBIT, 10MHZ, SOT-23-6; Memory Interface Type:Serial SPI; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Clock Frequency:10MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 10MHZ, SOT-23-6; Memory Interface Type:Serial SPI; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Clock Frequency:10MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 2KBIT SPI SOT23-6

IC EEPROM 2KBIT SPI SOT23-6

Supplier's Site Datasheet
Memory - 25AA02E64T-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit SPI 10 MHz SOT-23-6

EEPROM Memory IC 2Kbit SPI 10 MHz SOT-23-6

Buy Now Datasheet
IC EEPROM 2KBIT SPI SOT23-6

IC EEPROM 2KBIT SPI SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25AA02E64T-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25AA02E64T-I/OT
Integrated Circuits (ICs) - Memory - Memory 25AA02E64T-I/OT
IC EEPROM 2KBIT SPI SOT23-6

IC EEPROM 2KBIT SPI SOT23-6

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1227128-25AA02E64T-I/OT 774-25AA02E64T-I/OT 25AA02E64T-I/OTTR-ND 99W1952 25AA02E64T-I/OT 25AA02E64T-I/OT 25AA02E64T-I/OT 25AA02E64T-I/OT
Product Name Integrated Circuits (ICs) - Memory SOT23 Memory IC and Storage Component Memory Serial Eeprom, 2Kbit, 10Mhz, Sot-23-6; Memory Interface Type Microchip Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V Surface Mount
Access Time 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details