EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz 8-PDIP
SERIAL EEPROM, 1KBIT, 10MHZ, DIP-8; Memory Interface Type:Serial SPI; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Clock Frequency:10MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; MSL:- RoHS Compliant: Yes
EEPROM Memory IC 1Kbit SPI 10 MHz 8-PDIP
IC EEPROM 1KBIT SPI 10MHZ 8DIP
IC EEPROM 1KBIT SPI 10MHZ 8DIP
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 25LC010A-I/P-ND | 72J3648 | 25LC010A-I/P | 25LC010A-I/P | 25LC010A-I/P |
| Product Name | Memory | Serial Eeprom, 1Kbit, 10Mhz, Dip-8; Memory Interface Type Microchip | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | Through Hole |