EEPROM Memory IC 4Kbit SPI 10 MHz 8-TSSOP
IC EEPROM 4KBIT SPI 10MHZ 8TSSOP
IC EEPROM 4KBIT SPI 10MHZ 8TSSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 25LC040A-E/ST16KVAO | 25LC040A-E/ST16KVAO | 25LC040A-E/ST16KVAO |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Density | 4 kbits | 4 kbits | 4 kbits |