Microchip Technology, Inc. Memory 25LC080A-I/MS

Description
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25LC080A-I/MS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-MSOP

EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-MSOP

Buy Now Datasheet
Memory - EEPROM - 25LC080A-I/MS - 854810-25LC080A-I/MS - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25LC080A-I/MS
854810-25LC080A-I/MS
Memory - EEPROM - 25LC080A-I/MS 854810-25LC080A-I/MS
Manufacturer: Microchip Technology Win Source Part Number: 854810-25LC080A-I/MS Features: Memory IC 10 MHz Package: Tube Family Name: 25LC080 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Microchip Technology
Win Source Part Number: 854810-25LC080A-I/MS
Features: Memory IC 10 MHz
Package: Tube
Family Name: 25LC080
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
Singapore, Singapore
10MHZ Memory IC and Storage Component
774-25LC080A-I/MS
10MHZ Memory IC and Storage Component 774-25LC080A-I/MS
IC EEPROM 8KBIT SPI 10MHZ 8MSOP Product overview: 25LC080A-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC080A-I/MS can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT SPI 10MHZ 8MSOP Product overview: 25LC080A-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC080A-I/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC080A-I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC080A-I/MS
Integrated Circuits (ICs) - Memory - Memory 25LC080A-I/MS
IC EEPROM 8KBIT SPI 10MHZ 8MSOP

IC EEPROM 8KBIT SPI 10MHZ 8MSOP

Supplier's Site
IC EEPROM 8KBIT SPI 10MHZ 8MSOP

IC EEPROM 8KBIT SPI 10MHZ 8MSOP

Supplier's Site Datasheet
Ic,serial Eeprom,1Kx8,cmos,tssop,8Pin,plastic Rohs Compliant Microchip - 30H1578 - Newark, An Avnet Company
Chicago, IL, United States
Ic,serial Eeprom,1Kx8,cmos,tssop,8Pin,plastic Rohs Compliant Microchip
30H1578
Ic,serial Eeprom,1Kx8,cmos,tssop,8Pin,plastic Rohs Compliant Microchip 30H1578
IC,SERIAL EEPROM,1KX8,CMOS,TSS OP,8PIN,PLASTIC ROHS COMPLIANT: YES

IC,SERIAL EEPROM,1KX8,CMOS,TSSOP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
Memory - 25LC080A-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit SPI 10 MHz 8-MSOP

EEPROM Memory IC 8Kbit SPI 10 MHz 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25LC080A-I/MS-ND 854810-25LC080A-I/MS 774-25LC080A-I/MS 25LC080A-I/MS 25LC080A-I/MS 30H1578 25LC080A-I/MS
Product Name Memory Memory - EEPROM - 25LC080A-I/MS 10MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Ic,serial Eeprom,1Kx8,cmos,tssop,8Pin,plastic Rohs Compliant Microchip Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 -40degC ~ 85degC (TA) 2.5V ~ 5.5V
Access Time 100 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXXXXX16MP8PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67402J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 180 mA
View Details
Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - Controllers - DP8422ATVX-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
View Details
2 suppliers