Manufacturer: Microchip Technology
Win Source Part Number: 854808-25LC020AT-I/M
Features: Memory IC 10 MHz
Package: Reel - TR
Family Name: 25LC020
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz 8-MSOP
IC EEPROM 2KBIT SPI 10MHZ 8MSOP Product overview: 25LC020AT-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC020AT-I/MS can be used for catalog matching and distributor lookup.
IC EEPROM 2KBIT SPI 10MHZ 8MSOP
EEPROM Memory IC 2Kbit SPI 10 MHz 8-MSOP
IC EEPROM 2KBIT SPI 10MHZ 8MSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 854808-25LC020AT-I/MS | 25LC020AT-I/MS-ND | 774-25LC020AT-I/MS | 25LC020AT-I/MS | 25LC020AT-I/MS | 25LC020AT-I/MS |
| Product Name | Memory - EEPROM - 25LC020AT-I/MS | Memory | 10MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||||
| Supply Voltage | 2.5V ~ 5.5V | -3.3V; 2.5 | -40degC ~ 85degC (TA) | 2.5V ~ 5.5V | ||
| Access Time | 50 ns |