Microchip Technology, Inc. 64Kb I2C compatible 2-wire Serial EEPROM with Quarter-Array Write Protection 24LC64F

Description
The Microchip Technology Inc. 24LC64F is a 64Kb I2C™ compatible Serial EEPROM. The device is organized as a single block of 8K x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 2.5V, with standby and read currents of only 1 µA and 400 µA,respectively. It has been developed for advanced, lowpower applications such as personal communications or data acquisition. The 24LC64F also has a page write capability for up to 32 bytes of data. Functional address lines allow up to eight devices on the same bus, for up to 512 Kbits address space. The 24LC64F is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, TDFN and MSOP packages. The 24LC64F is also available in the 5-lead SOT-23 package. Additional Features Single-Supply with Operation down to 2.5V Low-Power CMOS Technology:- Read current 400 µA, max.- Standby current 1 µA, max. (I-temp) 2-Wire Serial Interface, I2C™ Compatible Packages with 3 Address Pins are cascadable upto 8 Devices Schmitt Trigger Inputs for Noise Suppression Output Slope Control to Eliminate Ground Bounce 100 kHz and 400 kHz Clock Compatibility Page Write Time 5 ms, typical Self-timed Erase/Write Cycle 32-Byte Page Write Buffer Hardware Write-protect for 1/4 Array(1800h-1FFFh) ESD Protection > 4,000V More than 1 Million Erase/Write Cycles Data Retention > 200 Years Factory Programming Available
Datasheet
Description
The Microchip Technology Inc. 24LC64F is a 64Kb I2C™ compatible Serial EEPROM. The device is organized as a single block of 8K x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 2.5V, with standby and read currents of only 1 µA and 400 µA,respectively. It has been developed for advanced, lowpower applications such as personal communications or data acquisition. The 24LC64F also has a page write capability for up to 32 bytes of data. Functional address lines allow up to eight devices on the same bus, for up to 512 Kbits address space. The 24LC64F is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, TDFN and MSOP packages. The 24LC64F is also available in the 5-lead SOT-23 package. Additional Features Single-Supply with Operation down to 2.5V Low-Power CMOS Technology:- Read current 400 µA, max.- Standby current 1 µA, max. (I-temp) 2-Wire Serial Interface, I2C™ Compatible Packages with 3 Address Pins are cascadable upto 8 Devices Schmitt Trigger Inputs for Noise Suppression Output Slope Control to Eliminate Ground Bounce 100 kHz and 400 kHz Clock Compatibility Page Write Time 5 ms, typical Self-timed Erase/Write Cycle 32-Byte Page Write Buffer Hardware Write-protect for 1/4 Array(1800h-1FFFh) ESD Protection > 4,000V More than 1 Million Erase/Write Cycles Data Retention > 200 Years Factory Programming Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
64Kb I2C compatible 2-wire Serial EEPROM with Quarter-Array Write Protection - 24LC64F - Microchip Technology, Inc.
Chandler, AZ, United States
64Kb I2C compatible 2-wire Serial EEPROM with Quarter-Array Write Protection
24LC64F
64Kb I2C compatible 2-wire Serial EEPROM with Quarter-Array Write Protection 24LC64F
The Microchip Technology Inc. 24LC64F is a 64Kb I2C™ compatible Serial EEPROM. The device is organized as a single block of 8K x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 2.5V, with standby and read currents of only 1 µA and 400 µA,respectively. It has been developed for advanced, lowpower applications such as personal communications or data acquisition. The 24LC64F also has a page write capability for up to 32 bytes of data. Functional address lines allow up to eight devices on the same bus, for up to 512 Kbits address space. The 24LC64F is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, TDFN and MSOP packages. The 24LC64F is also available in the 5-lead SOT-23 package. Additional Features Single-Supply with Operation down to 2.5V Low-Power CMOS Technology:- Read current 400 µA, max.- Standby current 1 µA, max. (I-temp) 2-Wire Serial Interface, I2C™ Compatible Packages with 3 Address Pins are cascadable upto 8 Devices Schmitt Trigger Inputs for Noise Suppression Output Slope Control to Eliminate Ground Bounce 100 kHz and 400 kHz Clock Compatibility Page Write Time 5 ms, typical Self-timed Erase/Write Cycle 32-Byte Page Write Buffer Hardware Write-protect for 1/4 Array(1800h-1FFFh) ESD Protection > 4,000V More than 1 Million Erase/Write Cycles Data Retention > 200 Years Factory Programming Available

The Microchip Technology Inc. 24LC64F is a 64Kb I2C™ compatible Serial EEPROM. The device is organized as a single block of 8K x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 2.5V, with standby and read currents of only 1 µA and 400 µA,respectively. It has been developed for advanced, lowpower applications such as personal communications or data acquisition. The 24LC64F also has a page write capability for up to 32 bytes of data. Functional address lines allow up to eight devices on the same bus, for up to 512 Kbits address space. The 24LC64F is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, TDFN and MSOP packages. The 24LC64F is also available in the 5-lead SOT-23 package.

Additional Features

    • Single-Supply with Operation down to 2.5V
    • Low-Power CMOS Technology:- Read current 400 µA, max.- Standby current 1 µA, max. (I-temp)
    • 2-Wire Serial Interface, I2C™ Compatible
    • Packages with 3 Address Pins are cascadable upto 8 Devices
    • Schmitt Trigger Inputs for Noise Suppression
    • Output Slope Control to Eliminate Ground Bounce
    • 100 kHz and 400 kHz Clock Compatibility
    • Page Write Time 5 ms, typical
    • Self-timed Erase/Write Cycle
    • 32-Byte Page Write Buffer
    • Hardware Write-protect for 1/4 Array(1800h-1FFFh)
    • ESD Protection > 4,000V
    • More than 1 Million Erase/Write Cycles
    • Data Retention > 200 Years
    • Factory Programming Available
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 24LC64F
Product Name 64Kb I2C compatible 2-wire Serial EEPROM with Quarter-Array Write Protection
Memory Category EEPROM
Data Rate 0 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
 - SN74ACT7202LA35RJ - Rochester Electronics
Specs
Memory Category FIFO
Package Type PLCC; PLCC32
View Details
2 suppliers
Memory - 28232478 B - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers