Microchip 25LC010A-I/SN Serial EEPROM
Microchip 25LC010A-I/SN Serial EEPROM
EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1123343-25LC010A-I/S
Packaging: Tube
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Kb (128 x 8)
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 10MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive
Family Part Number: 25LC010A
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V
IC EEPROM 1KBIT SPI 10MHZ 8SOIC Product overview: 25LC010A-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC010A-I/SN can be used for catalog matching and distributor lookup.
IC EEPROM 1KBIT SPI 10MHZ 8SOIC
SERIAL EEPROM, 1KBIT, 10MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
EEPROM Memory IC 1Kbit SPI 10 MHz 8-SOIC
IC EEPROM 1KBIT SPI 10MHZ 8SOIC
IC EEPROM 1KBIT SPI 10MHZ 8SOIC
1Kbit SPI SOIC-8 EEPROM ROHS
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 454387P | 1785243 | 25LC010A-I/SN-ND | 1123343-25LC010A-I/SN | 774-25LC010A-I/SN | 25LC010A-I/SN | 72J3649 | 25LC010A-I/SN | 25LC010A-I/SN | 25LC010A-I/SN | 25LC010A-I/SN |
| Product Name | EEPROM | EEPROM | Memory | Memory - EEPROM - 25LC010A-I/SN | 10MHZ Memory IC and Storage Component | Memory | Serial Eeprom, 1Kbit, 10Mhz, Soic-8; Memory Interface Type Microchip | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory >> EEPROM |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM |
| Density | 8 kbits | 1 kbits | 1 kbits | 1 kbits | 1 kbits | 1 kbits | 1 kbits | 1 kbits | 1 kbits | ||
| Package Type | SOIC; SOIC | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC | SOIC | ||
| Pins | 8 | 8 | 8 | 8 | |||||||
| Access Time | 100 ns | 100 ns |