EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz 8-TSSOP
IC EEPROM 1KBIT SPI 10MHZ 8TSSOP
EEPROM Memory IC 1Kbit SPI 10 MHz 8-TSSOP
IC EEPROM 1KBIT SPI 10MHZ 8TSSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 25LC010A-E/ST-ND | 25LC010A-E/ST | 25LC010A-E/ST | 25LC010A-E/ST |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | ||
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | Surface Mount |