Win Source Part Number: 1137823-25LC080CT-E/
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 3,300
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 8Kb (1K x 8)
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: EEPROM
Clock Frequency: 10 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Alternative Parts (Cross-Reference): 25LC080CT-ESN;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: 25LC080CT-E/SNDKR,25
Base Product Number: 25LC080
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-SOIC
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-SOIC
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-SOIC
IC EEPROM 8KBIT SPI 10MHZ 8SOIC Product overview: 25LC080CT-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC080CT-E/SN can be used for catalog matching and distributor lookup.
EEPROM, 8KBIT, -40 TO 125DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
IC EEPROM 8KBIT SPI 10MHZ 8SOIC
EEPROM Memory IC 8Kbit SPI 10 MHz 8-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1137823-25LC080CT-E/SN | 25LC080CT-E/SNDKR-ND | 774-25LC080CT-E/SN | 08R2234 | 25LC080CT-E/SN | 25LC080CT-E/SN |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | 10MHZ Memory IC and Storage Component | Eeprom, 8Kbit, -40 To 125Deg C; Memory Size Microchip | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Cycle Time | 5.00E6 ns | 5.00E6 ns | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Tape & Reel (TR) | NSOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | -3.3V; 2.5V ~ 5.5V | 2.5V ~ 5.5V |