Microchip Technology, Inc. Memory 25AA080CT-I/MNY

Description
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-TDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-TDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25AA080CT-I/MNYTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-TDFN (2x3)

EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-TDFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25AA080CT-I/MNY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25AA080CT-I/MNY
Integrated Circuits (ICs) - Memory - Memory 25AA080CT-I/MNY
IC EEPROM 8KBIT SPI 10MHZ 8TDFN

IC EEPROM 8KBIT SPI 10MHZ 8TDFN

Supplier's Site
IC EEPROM 8KBIT SPI 10MHZ 8TDFN

IC EEPROM 8KBIT SPI 10MHZ 8TDFN

Supplier's Site Datasheet
Memory - 25AA080CT-I/MNY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit SPI 10 MHz 8-TDFN (2x3)

EEPROM Memory IC 8Kbit SPI 10 MHz 8-TDFN (2x3)

Buy Now Datasheet
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip - 08R2196 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip
08R2196
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip 08R2196
EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25AA080CT-I/MNYTR-ND 25AA080CT-I/MNY 25AA080CT-I/MNY 25AA080CT-I/MNY 08R2196
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-WFDFN Exposed Pad 8-WFDFN Exposed Pad TDFN
Supply Voltage 1.8V ~ 5.5V -40degC ~ 85degC (TA) 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27C512-15/PQTP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 512 kbits
View Details
SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details