Microchip Technology, Inc. Memory IC and Storage Component 24LC64-I/SM

Description
IC EEPROM 64KBIT I2C 8SOIJ Product overview: 24LC64-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC64-I/SM can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC EEPROM 64KBIT I2C 8SOIJ Product overview: 24LC64-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC64-I/SM can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 24LC64-I/SM is a 64 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) from Lingto Electronic Limited, designed for low-power applications. It operates with a supply voltage range of 2.5V to 5.5V and features a 2-wire I²C compatible serial interface. The device supports a maximum clock frequency of 400 kHz and has a low active current of 3 mA, with a standby current of only 1 µA. The memory is organized as a single block of 8K x 8 bits, allowing for efficient data storage and retrieval. It includes a page write capability for up to 32 bytes, with a maximum page write time of 5 ms. The 24LC64-I/SM is capable of enduring more than 1 million erase/write cycles and offers data retention of over 200 years. It is available in various package types, including 8-lead PDIP, SOIC, TSSOP, and others, making it versatile for different applications. The device also features hardware write protection and is compliant with RoHS standards. Engineers looking for a reliable and efficient EEPROM solution for their projects may find the 24LC64-I/SM suitable due to its low power consumption, extensive memory capacity, and robust performance characteristics.

Datasheet Summary
Powered by GS/AI

The 24LC64-I/SM is a 64 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) from Lingto Electronic Limited, designed for low-power applications. It operates with a supply voltage range of 2.5V to 5.5V and features a 2-wire I²C compatible serial interface. The device supports a maximum clock frequency of 400 kHz and has a low active current of 3 mA, with a standby current of only 1 µA. The memory is organized as a single block of 8K x 8 bits, allowing for efficient data storage and retrieval. It includes a page write capability for up to 32 bytes, with a maximum page write time of 5 ms. The 24LC64-I/SM is capable of enduring more than 1 million erase/write cycles and offers data retention of over 200 years. It is available in various package types, including 8-lead PDIP, SOIC, TSSOP, and others, making it versatile for different applications. The device also features hardware write protection and is compliant with RoHS standards. Engineers looking for a reliable and efficient EEPROM solution for their projects may find the 24LC64-I/SM suitable due to its low power consumption, extensive memory capacity, and robust performance characteristics.

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-24LC64-I/SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-24LC64-I/SM
Memory IC and Storage Component 774-24LC64-I/SM
IC EEPROM 64KBIT I2C 8SOIJ Product overview: 24LC64-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC64-I/SM can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT I2C 8SOIJ Product overview: 24LC64-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC64-I/SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 24LC64-I/SM - Rochester Electronics
Newburyport, MA, United States
EEPROM, 8KX8, Serial, CMOS, PDSO8

EEPROM, 8KX8, Serial, CMOS, PDSO8

Supplier's Site Datasheet
Memory - EEPROM - 24LC64-I/SM - 037821-24LC64-I/SM - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC64-I/SM
037821-24LC64-I/SM
Memory - EEPROM - 24LC64-I/SM 037821-24LC64-I/SM
Manufacturer: Microchip Technology Win Source Part Number: 037821-24LC64-I/SM Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Access Time: 900ns Family Name: 24LC64 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIJ Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Alternative Parts (Cross-Reference): CAT24FC65XI-TE13:D; CAT24FC65KI-TE13:D; CAT24FC65GXI-TE13:D; CAT24FC66KI-TE13:D; Introduction Date: January 07, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics

Manufacturer: Microchip Technology
Win Source Part Number: 037821-24LC64-I/SM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Access Time: 900ns
Family Name: 24LC64
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIJ
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Alternative Parts (Cross-Reference): CAT24FC65XI-TE13:D; CAT24FC65KI-TE13:D; CAT24FC65GXI-TE13:D; CAT24FC66KI-TE13:D;
Introduction Date: January 07, 1998
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics

Buy Now Datasheet
Memory - 24LC64-I/SM-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIJ

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIJ

Buy Now Datasheet
IC EEPROM 64KBIT I2C 8SOIJ

IC EEPROM 64KBIT I2C 8SOIJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC64-I/SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC64-I/SM
Integrated Circuits (ICs) - Memory - Memory 24LC64-I/SM
IC EEPROM 64KBIT I2C 8SOIJ

IC EEPROM 64KBIT I2C 8SOIJ

Supplier's Site
IC EEPROM 64KBIT I2C 8SOIJ

IC EEPROM 64KBIT I2C 8SOIJ

Supplier's Site Datasheet
Memory - 24LC64-I/SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-SOIJ

EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-SOIJ

Buy Now Datasheet
Serial Eeprom, 64Kbit, 400Khz, Soij-8; Memory Interface Type Microchip - 12C2019 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 64Kbit, 400Khz, Soij-8; Memory Interface Type Microchip
12C2019
Serial Eeprom, 64Kbit, 400Khz, Soij-8; Memory Interface Type Microchip 12C2019
SERIAL EEPROM, 64KBIT, 400KHZ, SOIJ-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIJ; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 64KBIT, 400KHZ, SOIJ-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIJ; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 64Kbit, 400Khz, Soij-8; Memory Size Microchip - 98K8330 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 64Kbit, 400Khz, Soij-8; Memory Size Microchip
98K8330
Serial Eeprom, 64Kbit, 400Khz, Soij-8; Memory Size Microchip 98K8330
SERIAL EEPROM, 64KBIT, 400KHZ, SOIJ-8; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

SERIAL EEPROM, 64KBIT, 400KHZ, SOIJ-8; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-24LC64-I/SM 24LC64-I/SM 037821-24LC64-I/SM 24LC64-I/SM-ND 24LC64-I/SM 24LC64-I/SM 24LC64-I/SM 24LC64-I/SM 12C2019 98K8330
Product Name Memory IC and Storage Component Memory - EEPROM - 24LC64-I/SM Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Serial Eeprom, 64Kbit, 400Khz, Soij-8; Memory Interface Type Microchip Serial Eeprom, 64Kbit, 400Khz, Soij-8; Memory Size Microchip
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64 kbits 64 kbits 64 kbits 64 kbits 64 kbits 64 kbits 64 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - EEPROM - 93C46-I/J - 858637-93C46-I/J - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details