Microchip Technology, Inc. Memory 25LC080CT-I/MS

Description
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25LC080CT-I/MS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-MSOP

EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-MSOP

Buy Now Datasheet
IC EEPROM 8KBIT SPI 10MHZ 8MSOP

IC EEPROM 8KBIT SPI 10MHZ 8MSOP

Supplier's Site Datasheet
Memory - 25LC080CT-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit SPI 10 MHz 8-MSOP

EEPROM Memory IC 8Kbit SPI 10 MHz 8-MSOP

Buy Now Datasheet
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip - 08R2237 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip
08R2237
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip 08R2237
EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC080CT-I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC080CT-I/MS
Integrated Circuits (ICs) - Memory - Memory 25LC080CT-I/MS
IC EEPROM 8KBIT SPI 10MHZ 8MSOP

IC EEPROM 8KBIT SPI 10MHZ 8MSOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25LC080CT-I/MS-ND 25LC080CT-I/MS 25LC080CT-I/MS 08R2237 25LC080CT-I/MS
Product Name Memory Memory Memory Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) MSOP
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - AT34C02C-TH-B - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details
Flash Memory - 1882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Logic - Logic - FIFOs Memory - CD54HCT40105F3A - 1160037-CD54HCT40105F3A - Win Source Electronics
Specs
Memory Category FIFO
View Details
2 suppliers