Microchip Technology, Inc. Memory - EEPROM - 25LC1024T-E/SM 25LC1024T-E/SM

Description
Manufacturer: Microchip Technology Win Source Part Number: 038861-25LC1024T-E/S M Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Mb (128K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIJ Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 038861-25LC1024T-E/S M Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Mb (128K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIJ Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 25LC1024T-E/SM - 038861-25LC1024T-E/SM - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25LC1024T-E/SM
038861-25LC1024T-E/SM
Memory - EEPROM - 25LC1024T-E/SM 038861-25LC1024T-E/SM
Manufacturer: Microchip Technology Win Source Part Number: 038861-25LC1024T-E/S M Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Mb (128K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIJ Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 038861-25LC1024T-E/SM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Mb (128K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIJ
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - 25LC1024T-E/SMTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) SPI 20MHz 8-SOIJ

EEPROM Memory IC 1Mb (128K x 8) SPI 20MHz 8-SOIJ

Buy Now Datasheet
Memory - 25LC1024T-E/SMDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) SPI 20MHz 8-SOIJ

EEPROM Memory IC 1Mb (128K x 8) SPI 20MHz 8-SOIJ

Buy Now Datasheet
Memory - 25LC1024T-E/SMCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) SPI 20MHz 8-SOIJ

EEPROM Memory IC 1Mb (128K x 8) SPI 20MHz 8-SOIJ

Buy Now Datasheet
20MHZ Memory IC and Storage Component - 774-25LC1024T-E/SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-25LC1024T-E/SM
20MHZ Memory IC and Storage Component 774-25LC1024T-E/SM
IC EEPROM 1MBIT SPI 20MHZ 8SOIJ Product overview: 25LC1024T-E/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC1024T-E/SM can be used for catalog matching and distributor lookup.

IC EEPROM 1MBIT SPI 20MHZ 8SOIJ Product overview: 25LC1024T-E/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC1024T-E/SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 25LC1024T-E/SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit SPI 20 MHz 8-SOIJ

EEPROM Memory IC 1Mbit SPI 20 MHz 8-SOIJ

Buy Now Datasheet
IC EEPROM 1MBIT SPI 20MHZ 8SOIJ

IC EEPROM 1MBIT SPI 20MHZ 8SOIJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC1024T-E/SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC1024T-E/SM
Integrated Circuits (ICs) - Memory - Memory 25LC1024T-E/SM
IC EEPROM 1MBIT SPI 20MHZ 8SOIJ

IC EEPROM 1MBIT SPI 20MHZ 8SOIJ

Supplier's Site
Eeprom, 1Mbit, Spi, 10Mhz, Soij-8; Memory Size Microchip - 41AH8651 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Mbit, Spi, 10Mhz, Soij-8; Memory Size Microchip
41AH8651
Eeprom, 1Mbit, Spi, 10Mhz, Soij-8; Memory Size Microchip 41AH8651
EEPROM, 1MBIT, SPI, 10MHZ, SOIJ-8; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOIJ; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 1MBIT, SPI, 10MHZ, SOIJ-8; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOIJ; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 1MBIT SPI 20MHZ 8SOIJ

IC EEPROM 1MBIT SPI 20MHZ 8SOIJ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 038861-25LC1024T-E/SM 25LC1024T-E/SMTR-ND 774-25LC1024T-E/SM 25LC1024T-E/SM 25LC1024T-E/SM 25LC1024T-E/SM 41AH8651 25LC1024T-E/SM
Product Name Memory - EEPROM - 25LC1024T-E/SM Memory 20MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 1Mbit, Spi, 10Mhz, Soij-8; Memory Size Microchip Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 8-SOIJ SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC; 8-SOIC (0.209", 5.30mm Width) SOIJ
Supply Voltage 2.5 V ~ 5.5 V 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V 2.5V ~ 5.5V 8-SOIC (0.209, 5.30mm Width)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 29705/BXA - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers
SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
SN74ACT2229 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2229DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers