Microchip Technology, Inc. EEPROM 24LC64-I/SN

Description
64K,8K X 8,2.5V Serial EE,SOIC-8
Request a Quote Datasheet
Description
64K,8K X 8,2.5V Serial EE,SOIC-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 454084 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
454084
EEPROM 454084
64K,8K X 8,2.5V Serial EE,SOIC-8

64K,8K X 8,2.5V Serial EE,SOIC-8

Supplier's Site
EEPROM - 8895777 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8895777
EEPROM 8895777
64K,8K X 8,2.5V Serial EE,SOIC-8

64K,8K X 8,2.5V Serial EE,SOIC-8

Supplier's Site
Singapore, Singapore
Memory IC and Storage Component
774-24LC64-I/SN
Memory IC and Storage Component 774-24LC64-I/SN
IC EEPROM 64KBIT I2C 8SOIC Product overview: 24LC64-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC64-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT I2C 8SOIC Product overview: 24LC64-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC64-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 24LC64-I/SN - 093064-24LC64-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC64-I/SN
093064-24LC64-I/SN
Memory - EEPROM - 24LC64-I/SN 093064-24LC64-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 093064-24LC64-I/SN Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Access Time: 900ns Family Name: 24LC64 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Alternative Parts (Cross-Reference): CAT24FC66WI-TE13:D; CAT24FC66GWI-TE13:D; CAT24FC65JI-TE13:D; Introduction Date: January 07, 1998 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Embedded Design & Development, Consumer Electronics, Portable Devices, Communications & Networking, Automotive

Manufacturer: Microchip Technology
Win Source Part Number: 093064-24LC64-I/SN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Access Time: 900ns
Family Name: 24LC64
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Alternative Parts (Cross-Reference): CAT24FC66WI-TE13:D; CAT24FC66GWI-TE13:D; CAT24FC65JI-TE13:D;
Introduction Date: January 07, 1998
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Embedded Design & Development, Consumer Electronics, Portable Devices, Communications & Networking, Automotive

Buy Now Datasheet
Memory - 24LC64-I/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
IC EEPROM 64KBIT I2C 8SOIC

IC EEPROM 64KBIT I2C 8SOIC

Supplier's Site Datasheet
Memory >> EEPROM - 24LC64-I/SN - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
24LC64-I/SN
Memory >> EEPROM 24LC64-I/SN
64Kbit I2C SOIC-8 EEPROM ROHS

64Kbit I2C SOIC-8 EEPROM ROHS

Supplier's Site Datasheet
Memory - 24LC64-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 64KBIT I2C 8SOIC

IC EEPROM 64KBIT I2C 8SOIC

Supplier's Site Datasheet
Serial Eeprom, 64Kbit, 400Khz, Soic-8; Memory Interface Type Microchip - 12C2020 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 64Kbit, 400Khz, Soic-8; Memory Interface Type Microchip
12C2020
Serial Eeprom, 64Kbit, 400Khz, Soic-8; Memory Interface Type Microchip 12C2020
SERIAL EEPROM, 64KBIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 64KBIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
64K, 8K X 8, 2.5V SER EE, IND - 70045255 - Allied Electronics, Inc.
Fort Worth, TX, USA
64K, 8K X 8, 2.5V SER EE, IND
70045255
64K, 8K X 8, 2.5V SER EE, IND 70045255
Features: Self-Timed Write Cycle and Page Write Mode Power On/Off Data Protection Circuitry Sequential Read Function

Features:

  • Self-Timed Write Cycle and Page Write Mode
  • Power On/Off Data Protection Circuitry
  • Sequential Read Function
Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - 24LC64-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC64-I/SN
Integrated Circuits (ICs) - Memory - Memory 24LC64-I/SN
IC EEPROM 64KBIT I2C 8SOIC

IC EEPROM 64KBIT I2C 8SOIC

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 454084 8895777 774-24LC64-I/SN 093064-24LC64-I/SN 24LC64-I/SN-ND 24LC64-I/SN 24LC64-I/SN 24LC64-I/SN 24LC64-I/SN 12C2020 70045255 24LC64-I/SN
Product Name EEPROM EEPROM Memory IC and Storage Component Memory - EEPROM - 24LC64-I/SN Memory Memory Memory >> EEPROM Memory Memory Serial Eeprom, 64Kbit, 400Khz, Soic-8; Memory Interface Type Microchip 64K, 8K X 8, 2.5V SER EE, IND Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; Non-Volatile
Density 64 kbits 64 kbits 64 kbits 64 kbits 64 kbits 64 kbits 64 kbits 64 kbits 64 kbits 64 kbits
Package Type SOIC SOIC SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC
Pins 8 8 8 8
Supply Voltage 5.5 v, 2.5 v 5.5 v, 2.5 v -3.3V; 2.5 2.5 V ~ 5.5 V 2.5V ~ 5.5V 2.5V ~ 5.5V 2.5V~5.5V 2.5V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
 - 93L415FMQB - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type FL16
View Details
3 suppliers
Memory - CAT24C02YI-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details
Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details