Microchip Technology, Inc. Memory 25AA256T-E/SM

Description
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-SOIJ
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-SOIJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 150-25AA256T-E/SMTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-SOIJ

EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-SOIJ

Buy Now Datasheet
Memory - 150-25AA256T-E/SMCT-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 256KBIT SPI 8SOIJ

IC EEPROM 256KBIT SPI 8SOIJ

Buy Now Datasheet
Memory - 150-25AA256T-E/SMDKR-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 256KBIT SPI 8SOIJ

IC EEPROM 256KBIT SPI 8SOIJ

Buy Now Datasheet
Memory IC and Storage Component - 774-25AA256T-E/SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-25AA256T-E/SM
Memory IC and Storage Component 774-25AA256T-E/SM
IC EEPROM 256KBIT SPI 8SOIJ Product overview: 25AA256T-E/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA256T-E/SM can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT SPI 8SOIJ Product overview: 25AA256T-E/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA256T-E/SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 25AA256T-E/SM - 957671-25AA256T-E/SM - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25AA256T-E/SM
957671-25AA256T-E/SM
Memory - EEPROM - 25AA256T-E/SM 957671-25AA256T-E/SM
Win Source Part Number: 957671-25AA256T-E/SM Series: * Categories: Memory

Win Source Part Number: 957671-25AA256T-E/SM
Series: *
Categories: Memory

Buy Now
Integrated Circuits (ICs) - Memory - Memory - 25AA256T-E/SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25AA256T-E/SM
Integrated Circuits (ICs) - Memory - Memory 25AA256T-E/SM
IC EEPROM 256KBIT SPI 8SOIJ

IC EEPROM 256KBIT SPI 8SOIJ

Supplier's Site
Memory - 25AA256T-E/SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit SPI 10 MHz 8-SOIJ

EEPROM Memory IC 256Kbit SPI 10 MHz 8-SOIJ

Buy Now Datasheet
IC EEPROM 256KBIT SPI 8SOIJ

IC EEPROM 256KBIT SPI 8SOIJ

Supplier's Site Datasheet
Eeprom, Aec-Q100, 256Kbit, -40To125Deg C; Memory Size Microchip - 65W2896 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 256Kbit, -40To125Deg C; Memory Size Microchip
65W2896
Eeprom, Aec-Q100, 256Kbit, -40To125Deg C; Memory Size Microchip 65W2896
EEPROM, AEC-Q100, 256KBIT, -40TO125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOIJ; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

EEPROM, AEC-Q100, 256KBIT, -40TO125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOIJ; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 150-25AA256T-E/SMTR-ND 774-25AA256T-E/SM 957671-25AA256T-E/SM 25AA256T-E/SM 25AA256T-E/SM 25AA256T-E/SM 65W2896
Product Name Memory Memory IC and Storage Component Memory - EEPROM - 25AA256T-E/SM Integrated Circuits (ICs) - Memory - Memory Memory Memory Eeprom, Aec-Q100, 256Kbit, -40To125Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIJ
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 Surface Mount 1.8V ~ 5.5V
Access Time 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71016S20PHGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details