Microchip Technology, Inc. Memory - EEPROM - 25LC1024-I/SM 25LC1024-I/SM

Description
Manufacturer: Microchip Technology Win Source Part Number: 089782-25LC1024-I/SM Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Mb (128K x 8) Family Name: 25LC1024 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIJ Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Alternative Parts (Cross-Reference): M95M01-RMW6G; CAT24M01XE-T2; M95M01-WMN3TP/K; Introduction Date: October 13, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Embedded Design & Development, Consumer Electronics, Portable Devices, Automotive
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 089782-25LC1024-I/SM Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Mb (128K x 8) Family Name: 25LC1024 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIJ Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Alternative Parts (Cross-Reference): M95M01-RMW6G; CAT24M01XE-T2; M95M01-WMN3TP/K; Introduction Date: October 13, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Embedded Design & Development, Consumer Electronics, Portable Devices, Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 25LC1024-I/SM - 089782-25LC1024-I/SM - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25LC1024-I/SM
089782-25LC1024-I/SM
Memory - EEPROM - 25LC1024-I/SM 089782-25LC1024-I/SM
Manufacturer: Microchip Technology Win Source Part Number: 089782-25LC1024-I/SM Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Mb (128K x 8) Family Name: 25LC1024 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIJ Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Alternative Parts (Cross-Reference): M95M01-RMW6G; CAT24M01XE-T2; M95M01-WMN3TP/K; Introduction Date: October 13, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Embedded Design & Development, Consumer Electronics, Portable Devices, Automotive

Manufacturer: Microchip Technology
Win Source Part Number: 089782-25LC1024-I/SM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Mb (128K x 8)
Family Name: 25LC1024
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIJ
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Alternative Parts (Cross-Reference): M95M01-RMW6G; CAT24M01XE-T2; M95M01-WMN3TP/K;
Introduction Date: October 13, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Embedded Design & Development, Consumer Electronics, Portable Devices, Automotive

Buy Now Datasheet
20MHZ Memory IC and Storage Component - 774-25LC1024-I/SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-25LC1024-I/SM
20MHZ Memory IC and Storage Component 774-25LC1024-I/SM
IC EEPROM 1MBIT SPI 20MHZ 8SOIJ Product overview: 25LC1024-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC1024-I/SM can be used for catalog matching and distributor lookup.

IC EEPROM 1MBIT SPI 20MHZ 8SOIJ Product overview: 25LC1024-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC1024-I/SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
EEPROM - 454066 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
454066
EEPROM 454066
1024k,128K X 8 , 2.5V Serial EE SOIC-8

1024k,128K X 8 , 2.5V Serial EE SOIC-8

Supplier's Site
EEPROM - 8877356 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8877356
EEPROM 8877356
1024k,128K X 8 , 2.5V Serial EE SOIC-8

1024k,128K X 8 , 2.5V Serial EE SOIC-8

Supplier's Site
EEPROM - 454066P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
454066P
EEPROM 454066P
1024k,128K X 8 , 2.5V Serial EE SOIC-8

1024k,128K X 8 , 2.5V Serial EE SOIC-8

Supplier's Site
Memory - 25LC1024-I/SM-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) SPI 20MHz 8-SOIJ

EEPROM Memory IC 1Mb (128K x 8) SPI 20MHz 8-SOIJ

Buy Now Datasheet
1024K, 128K X 8 , 2.5V SER EE IND - 70045925 - Allied Electronics, Inc.
Fort Worth, TX, USA
1024K, 128K X 8 , 2.5V SER EE IND
70045925
1024K, 128K X 8 , 2.5V SER EE IND 70045925
Features: Page Write Mode Power On/Off Data Protection Circuitry Sequential Read Function HOLD Pin Software Enabled Block Write Protection Hardware Write-Protect Pin Supports SPI Modes 0,3

Features:

  • Page Write Mode
  • Power On/Off Data Protection Circuitry
  • Sequential Read Function
  • HOLD Pin
  • Software Enabled Block Write Protection
  • Hardware Write-Protect Pin
  • Supports SPI Modes 0,3
Supplier's Site
Serial Eeprom, 1Mbit, 20Mhz, Soij-8; Memory Interface Type Microchip - 89H3178 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Mbit, 20Mhz, Soij-8; Memory Interface Type Microchip
89H3178
Serial Eeprom, 1Mbit, 20Mhz, Soij-8; Memory Interface Type Microchip 89H3178
SERIAL EEPROM, 1MBIT, 20MHZ, SOIJ-8; Memory Interface Type:Serial SPI; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Clock Frequency:20MHz; Memory Case Style:SOIJ; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 1MBIT, 20MHZ, SOIJ-8; Memory Interface Type:Serial SPI; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Clock Frequency:20MHz; Memory Case Style:SOIJ; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 1Mbit, 20Mhz, Soij-8; Memory Size Microchip - 35M0842 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Mbit, 20Mhz, Soij-8; Memory Size Microchip
35M0842
Serial Eeprom, 1Mbit, 20Mhz, Soij-8; Memory Size Microchip 35M0842
SERIAL EEPROM, 1MBIT, 20MHZ, SOIJ-8; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

SERIAL EEPROM, 1MBIT, 20MHZ, SOIJ-8; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 1MBIT SPI 20MHZ 8SOIJ

IC EEPROM 1MBIT SPI 20MHZ 8SOIJ

Supplier's Site Datasheet
Memory - 25LC1024-I/SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit SPI 20 MHz 8-SOIJ

EEPROM Memory IC 1Mbit SPI 20 MHz 8-SOIJ

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC1024-I/SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC1024-I/SM
Integrated Circuits (ICs) - Memory - Memory 25LC1024-I/SM
IC EEPROM 1MBIT SPI 20MHZ 8SOIJ

IC EEPROM 1MBIT SPI 20MHZ 8SOIJ

Supplier's Site
IC EEPROM 1MBIT SPI 20MHZ 8SOIJ

IC EEPROM 1MBIT SPI 20MHZ 8SOIJ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 089782-25LC1024-I/SM 774-25LC1024-I/SM 454066 454066P 25LC1024-I/SM-ND 70045925 89H3178 35M0842 25LC1024-I/SM 25LC1024-I/SM 25LC1024-I/SM 25LC1024-I/SM
Product Name Memory - EEPROM - 25LC1024-I/SM 20MHZ Memory IC and Storage Component EEPROM EEPROM Memory 1024K, 128K X 8 , 2.5V SER EE IND Serial Eeprom, 1Mbit, 20Mhz, Soij-8; Memory Interface Type Microchip Serial Eeprom, 1Mbit, 20Mhz, Soij-8; Memory Size Microchip Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-SOIJ SOIJ SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC SOIJ SOIC SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC; 8-SOIC (0.209", 5.30mm Width)
Supply Voltage 2.5 V ~ 5.5 V -3.3V; 2.5 5.5 v, 2.5 v 2.5V ~ 5.5V 2.5V ~ 5.5V Surface Mount 2.5V ~ 5.5V
Access Time 50 ns 50 ns 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - AT24C512BW-SH25-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 512 kbits
View Details
Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details