Microchip Technology, Inc. 4Mb SPI Serial EEPROM 25CSM04

Description
The Microchip 25CSM04 is a 4 Mb Serial EEPROM with a Serial Peripheral Interface (SPI) capable of operation across a broad voltage range (2.5V to 5.5V). The device is organized as one block of 524,288 bytes of 8-bits each (512 KByte). It includes a security register with a 128-bit unique serial number and a 256-byte (2048-bit) user-programmable lockable ID page, built in ECC, and a configurable write protection scheme for all bytes. The 25CSM04 is optimized for use in consumer electronics, industrial, and medical applications where reliable and dependable nonvolatile memory storage is essential, and is packaged in SOIC, DFN, and WLCSP purchase options. Additional Features 524,288 x 8 bit; page size of 256 bytes Byte or sequential reads; byte or page writes Self-timed write cycle (5 ms maximum) Security register featuring preprogrammed 128-bit serial number and 256-byte user-programmable lockable ID page Built-in Error Correction Code (ECC) Logic with ECC Status bit via the STATUS register JEDEC(R) SPI Manufacturer Read ID Support High-Speed Clock Frequency of 8MHz at Vcc > 3.0V; 5MHz at Vcc >2.5V Legacy Write Protection Mode with a quarter, half, or entire array protection Enhanced Software Write Protection Mode with user-definable partitions and each partition settable with unique protection behavior Write current: 3.0mA at 5V; Read current: 3.0mA at 5V, 8MHz, Standby Current 1.0uA at 2.5V More than one million erase/write cycles Data Retention > 100 years ESD Protection > 4000V Industrial Temp Range
Datasheet
Description
The Microchip 25CSM04 is a 4 Mb Serial EEPROM with a Serial Peripheral Interface (SPI) capable of operation across a broad voltage range (2.5V to 5.5V). The device is organized as one block of 524,288 bytes of 8-bits each (512 KByte). It includes a security register with a 128-bit unique serial number and a 256-byte (2048-bit) user-programmable lockable ID page, built in ECC, and a configurable write protection scheme for all bytes. The 25CSM04 is optimized for use in consumer electronics, industrial, and medical applications where reliable and dependable nonvolatile memory storage is essential, and is packaged in SOIC, DFN, and WLCSP purchase options. Additional Features 524,288 x 8 bit; page size of 256 bytes Byte or sequential reads; byte or page writes Self-timed write cycle (5 ms maximum) Security register featuring preprogrammed 128-bit serial number and 256-byte user-programmable lockable ID page Built-in Error Correction Code (ECC) Logic with ECC Status bit via the STATUS register JEDEC(R) SPI Manufacturer Read ID Support High-Speed Clock Frequency of 8MHz at Vcc > 3.0V; 5MHz at Vcc >2.5V Legacy Write Protection Mode with a quarter, half, or entire array protection Enhanced Software Write Protection Mode with user-definable partitions and each partition settable with unique protection behavior Write current: 3.0mA at 5V; Read current: 3.0mA at 5V, 8MHz, Standby Current 1.0uA at 2.5V More than one million erase/write cycles Data Retention > 100 years ESD Protection > 4000V Industrial Temp Range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4Mb SPI Serial EEPROM - 25CSM04 - Microchip Technology, Inc.
Chandler, AZ, United States
4Mb SPI Serial EEPROM
25CSM04
4Mb SPI Serial EEPROM 25CSM04
The Microchip 25CSM04 is a 4 Mb Serial EEPROM with a Serial Peripheral Interface (SPI) capable of operation across a broad voltage range (2.5V to 5.5V). The device is organized as one block of 524,288 bytes of 8-bits each (512 KByte). It includes a security register with a 128-bit unique serial number and a 256-byte (2048-bit) user-programmable lockable ID page, built in ECC, and a configurable write protection scheme for all bytes. The 25CSM04 is optimized for use in consumer electronics, industrial, and medical applications where reliable and dependable nonvolatile memory storage is essential, and is packaged in SOIC, DFN, and WLCSP purchase options. Additional Features 524,288 x 8 bit; page size of 256 bytes Byte or sequential reads; byte or page writes Self-timed write cycle (5 ms maximum) Security register featuring preprogrammed 128-bit serial number and 256-byte user-programmable lockable ID page Built-in Error Correction Code (ECC) Logic with ECC Status bit via the STATUS register JEDEC(R) SPI Manufacturer Read ID Support High-Speed Clock Frequency of 8MHz at Vcc > 3.0V; 5MHz at Vcc >2.5V Legacy Write Protection Mode with a quarter, half, or entire array protection Enhanced Software Write Protection Mode with user-definable partitions and each partition settable with unique protection behavior Write current: 3.0mA at 5V; Read current: 3.0mA at 5V, 8MHz, Standby Current 1.0uA at 2.5V More than one million erase/write cycles Data Retention > 100 years ESD Protection > 4000V Industrial Temp Range

The Microchip 25CSM04 is a 4 Mb Serial EEPROM with a Serial Peripheral Interface (SPI) capable of operation across a broad voltage range (2.5V to 5.5V). The device is organized as one block of 524,288 bytes of 8-bits each (512 KByte). It includes a security register with a 128-bit unique serial number and a 256-byte (2048-bit) user-programmable lockable ID page, built in ECC, and a configurable write protection scheme for all bytes. The 25CSM04 is optimized for use in consumer electronics, industrial, and medical applications where reliable and dependable nonvolatile memory storage is essential, and is packaged in SOIC, DFN, and WLCSP purchase options.

Additional Features

  • 524,288 x 8 bit; page size of 256 bytes
  • Byte or sequential reads; byte or page writes
  • Self-timed write cycle (5 ms maximum)
  • Security register featuring preprogrammed 128-bit serial number and 256-byte user-programmable lockable ID page
  • Built-in Error Correction Code (ECC) Logic with ECC Status bit via the STATUS register
  • JEDEC(R) SPI Manufacturer Read ID Support
  • High-Speed Clock Frequency of 8MHz at Vcc > 3.0V; 5MHz at Vcc >2.5V
  • Legacy Write Protection Mode with a quarter, half, or entire array protection
  • Enhanced Software Write Protection Mode with user-definable partitions and each partition settable with unique protection behavior
  • Write current: 3.0mA at 5V; Read current: 3.0mA at 5V, 8MHz, Standby Current 1.0uA at 2.5V
  • More than one million erase/write cycles
  • Data Retention > 100 years
  • ESD Protection > 4000V
  • Industrial Temp Range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 25CSM04
Product Name 4Mb SPI Serial EEPROM
Memory Category EEPROM
Data Rate 8 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Memory - CAT24C08WGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 8 kbits
View Details
SmartMedia Cards - 2651137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details