Microchip Technology, Inc. Integrated Circuits (ICs) - Memory 25AA010A/W16K

Description
IC EEPROM 1KBIT SPI 10MHZ DIE
Datasheet
Description
IC EEPROM 1KBIT SPI 10MHZ DIE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 25AA010A/W16K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
25AA010A/W16K
Integrated Circuits (ICs) - Memory 25AA010A/W16K
IC EEPROM 1KBIT SPI 10MHZ DIE

IC EEPROM 1KBIT SPI 10MHZ DIE

Supplier's Site
Memory - 25AA010A/W16K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit SPI 10 MHz Die

EEPROM Memory IC 1Kbit SPI 10 MHz Die

Buy Now Datasheet
IC EEPROM 1KBIT SPI 10MHZ DIE

IC EEPROM 1KBIT SPI 10MHZ DIE

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 25AA010A/W16K 25AA010A/W16K 25AA010A/W16K
Product Name Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4033-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Controllers - BQ2204ASN-NTRG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers