EEPROM Memory IC 2Kb (256 x 8) SPI 10MHz 8-SOIC
IC EEPROM 2KBIT SPI 10MHZ 8SOIC Product overview: 25AA02E64-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA02E64-I/SN can be used for catalog matching and distributor lookup.
IC EEPROM 2KBIT SPI 10MHZ 8SOIC
IC EEPROM 2KBIT SPI 10MHZ 8SOIC
EEPROM Memory IC 2Kbit SPI 10 MHz 8-SOIC
IC EEPROM 2KBIT SPI 10MHZ 8SOIC
SERIAL EEPROM, 2KBIT, 10MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:2Kbit; EEPROM Memory Configuration:256K x 8bit; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 25AA02E64-I/SN-ND | 774-25AA02E64-I/SN | 25AA02E64-I/SN | 25AA02E64-I/SN | 25AA02E64-I/SN | 25AA02E64-I/SN | 66W7576 |
| Product Name | Memory | 10MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory | Serial Eeprom, 2Kbit, 10Mhz, Soic-8; Memory Interface Type Microchip |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC | ||
| Supply Voltage | 1.8V ~ 5.5V | -3.3V; 1.8 | -40degC ~ 85degC (TA) | 1.8V ~ 5.5V | 1.8V ~ 5.5V | ||
| Access Time | 50 ns |