Microchip Technology, Inc. Memory 25AA160DT-I/MNY

Description
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-TDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-TDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25AA160DT-I/MNYCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-TDFN (2x3)

EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-TDFN (2x3)

Buy Now Datasheet
Memory - 25AA160DT-I/MNYDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-TDFN (2x3)

EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-TDFN (2x3)

Buy Now Datasheet
Memory - 25AA160DT-I/MNYTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-TDFN (2x3)

EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-TDFN (2x3)

Buy Now Datasheet
Singapore, Singapore
10MHZ Memory IC and Storage Component
774-25AA160DT-I/MNY
10MHZ Memory IC and Storage Component 774-25AA160DT-I/MNY
IC EEPROM 16KBIT SPI 10MHZ 8TDFN Product overview: 25AA160DT-I/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA160DT-I/MNY can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT SPI 10MHZ 8TDFN Product overview: 25AA160DT-I/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA160DT-I/MNY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 25AA160DT-I/MNY - 906062-25AA160DT-I/MNY - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25AA160DT-I/MNY
906062-25AA160DT-I/MNY
Memory - EEPROM - 25AA160DT-I/MNY 906062-25AA160DT-I/MNY
Manufacturer: Microchip Technology Win Source Part Number: 906062-25AA160DT-I/M NY Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 16Kb (2K x 8) SPI 8-TDFN (2x3) Package: 8-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: 25AA160 Categories: Integrated Circuits (ICs) Case / Package: 8-TDFN (2x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 25AA160DT-I/MNYCT, 25AA160DTIMNY, 25AA160DT-I/MNYTR, 25AA160DT-I/MNYDKR

Manufacturer: Microchip Technology
Win Source Part Number: 906062-25AA160DT-I/MNY
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 16Kb (2K x 8) SPI 8-TDFN (2x3)
Package: 8-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: 25AA160
Categories: Integrated Circuits (ICs)
Case / Package: 8-TDFN (2x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 25AA160DT-I/MNYCT, 25AA160DTIMNY, 25AA160DT-I/MNYTR, 25AA160DT-I/MNYDKR

Buy Now Datasheet
IC EEPROM 16KBIT SPI 10MHZ 8TDFN

IC EEPROM 16KBIT SPI 10MHZ 8TDFN

Supplier's Site Datasheet
IC EEPROM 16KBIT SPI 10MHZ 8TDFN

IC EEPROM 16KBIT SPI 10MHZ 8TDFN

Supplier's Site Datasheet
Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip - 08R2220 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip
08R2220
Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip 08R2220
EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 25AA160DT-I/MNY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit SPI 10 MHz 8-TDFN (2x3)

EEPROM Memory IC 16Kbit SPI 10 MHz 8-TDFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25AA160DT-I/MNY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25AA160DT-I/MNY
Integrated Circuits (ICs) - Memory - Memory 25AA160DT-I/MNY
IC EEPROM 16KBIT SPI 10MHZ 8TDFN

IC EEPROM 16KBIT SPI 10MHZ 8TDFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25AA160DT-I/MNYCT-ND 774-25AA160DT-I/MNY 906062-25AA160DT-I/MNY 25AA160DT-I/MNY 25AA160DT-I/MNY 08R2220 25AA160DT-I/MNY 25AA160DT-I/MNY
Product Name Memory 10MHZ Memory IC and Storage Component Memory - EEPROM - 25AA160DT-I/MNY Memory Memory Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-WFDFN Exposed Pad 8-TDFN (2x3) 8-WFDFN Exposed Pad TDFN 8-WFDFN Exposed Pad
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 1.8V ~ 5.5V 1.8V ~ 5.5V -40degC ~ 85degC (TA)
Access Time 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Memory - AT25320A-10TQ-2.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 40 ns
Density 32 kbits
View Details