Microchip Technology, Inc. Memory Interface Type Microchip 25AA512-I/P.

Description
Memory Interface Type:Serial SPI; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:20MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; MSL:-; Frequency:20MHz RoHS Compliant: Yes
Description
Memory Interface Type:Serial SPI; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:20MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; MSL:-; Frequency:20MHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Memory Interface Type Microchip - 15AC5471 - Newark, An Avnet Company
Chicago, IL, United States
Memory Interface Type Microchip
15AC5471
Memory Interface Type Microchip 15AC5471
Memory Interface Type:Serial SPI; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:20MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; MSL:-; Frequency:20MHz RoHS Compliant: Yes

Memory Interface Type:Serial SPI; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:20MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; MSL:-; Frequency:20MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 15AC5471
Product Name Memory Interface Type Microchip
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 575-A0020-02 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Integrated Circuits (ICs) - Memory - Memory - 93Z451FMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category PROM; Non-Volatile
Cycle Time 55 ns
Density 8 kbits
View Details
2 suppliers
Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 6116SA45TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details