Microchip Technology, Inc. Memory 25LC1024T-I/MF

Description
EEPROM Memory IC 1Mb (128K x 8) SPI 20MHz 8-DFN-S (6x5)
Request a Quote Datasheet
Description
EEPROM Memory IC 1Mb (128K x 8) SPI 20MHz 8-DFN-S (6x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25LC1024T-I/MFTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) SPI 20MHz 8-DFN-S (6x5)

EEPROM Memory IC 1Mb (128K x 8) SPI 20MHz 8-DFN-S (6x5)

Buy Now Datasheet
Memory - 25LC1024T-I/MFCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) SPI 20MHz 8-DFN-S (6x5)

EEPROM Memory IC 1Mb (128K x 8) SPI 20MHz 8-DFN-S (6x5)

Buy Now Datasheet
Memory - 25LC1024T-I/MFDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) SPI 20MHz 8-DFN-S (6x5)

EEPROM Memory IC 1Mb (128K x 8) SPI 20MHz 8-DFN-S (6x5)

Buy Now Datasheet
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-25LC1024T-I/MF
20MHZ Memory IC and Storage Component 774-25LC1024T-I/MF
IC EEPROM 1MBIT SPI 20MHZ 8DFN Product overview: 25LC1024T-I/MF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC1024T-I/MF can be used for catalog matching and distributor lookup.

IC EEPROM 1MBIT SPI 20MHZ 8DFN Product overview: 25LC1024T-I/MF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC1024T-I/MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IT infrastructure Memory - 1455620-25LC1024T-I/MF - Win Source Electronics
Laguna Hills, CA, United States
IT infrastructure Memory
1455620-25LC1024T-I/MF
IT infrastructure Memory 1455620-25LC1024T-I/MF
Category: IT infrastructure Memory Win Source Part Number: 1455620-25LC1024T-I/ MF Manufacturer: Microchip Technology

Category: IT infrastructure Memory
Win Source Part Number: 1455620-25LC1024T-I/MF
Manufacturer: Microchip Technology

Buy Now
IC EEPROM 1MBIT SPI 20MHZ 8DFN

IC EEPROM 1MBIT SPI 20MHZ 8DFN

Supplier's Site Datasheet
Memory - 25LC1024T-I/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit SPI 20 MHz 8-DFN-S (6x5)

EEPROM Memory IC 1Mbit SPI 20 MHz 8-DFN-S (6x5)

Buy Now Datasheet
Eeprom, 1Mbit, Spi, 20Mhz, Dfn-8; Memory Size Microchip - 57AC4947 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Mbit, Spi, 20Mhz, Dfn-8; Memory Size Microchip
57AC4947
Eeprom, 1Mbit, Spi, 20Mhz, Dfn-8; Memory Size Microchip 57AC4947
EEPROM, 1MBIT, SPI, 20MHZ, DFN-8; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:DFN; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply Voltage RoHS Compliant: Yes

EEPROM, 1MBIT, SPI, 20MHZ, DFN-8; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:DFN; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 1MBIT SPI 20MHZ 8DFN

IC EEPROM 1MBIT SPI 20MHZ 8DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC1024T-I/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC1024T-I/MF
Integrated Circuits (ICs) - Memory - Memory 25LC1024T-I/MF
IC EEPROM 1MBIT SPI 20MHZ 8DFN

IC EEPROM 1MBIT SPI 20MHZ 8DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25LC1024T-I/MFTR-ND 774-25LC1024T-I/MF 1455620-25LC1024T-I/MF 25LC1024T-I/MF 25LC1024T-I/MF 57AC4947 25LC1024T-I/MF 25LC1024T-I/MF
Product Name Memory 20MHZ Memory IC and Storage Component IT infrastructure Memory Memory Memory Eeprom, 1Mbit, Spi, 20Mhz, Dfn-8; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type 8-VDFN Exposed Pad 8-VDFN Exposed Pad DFN 8-VDFN Exposed Pad
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V 2.5V ~ 5.5V 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 2161729 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details