Microchip Technology, Inc. Memory 25LC010AT-E/MC

Description
EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz 8-DFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz 8-DFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25LC010AT-E/MC-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz 8-DFN (2x3)

EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz 8-DFN (2x3)

Buy Now Datasheet
Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip - 17M3498 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip
17M3498
Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip 17M3498
EEPROM, 1KBIT, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:DFN-EP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 1KBIT, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:DFN-EP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC010AT-E/MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC010AT-E/MC
Integrated Circuits (ICs) - Memory - Memory 25LC010AT-E/MC
IC EEPROM 1KBIT SPI 10MHZ 8DFN

IC EEPROM 1KBIT SPI 10MHZ 8DFN

Supplier's Site
IC EEPROM 1KBIT SPI 10MHZ 8DFN

IC EEPROM 1KBIT SPI 10MHZ 8DFN

Supplier's Site Datasheet
Memory - 25LC010AT-E/MC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit SPI 10 MHz 8-DFN (2x3)

EEPROM Memory IC 1Kbit SPI 10 MHz 8-DFN (2x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25LC010AT-E/MC-ND 17M3498 25LC010AT-E/MC 25LC010AT-E/MC 25LC010AT-E/MC
Product Name Memory Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 8-VFDFN Exposed Pad DFN-EP 8-VFDFN Exposed Pad
Supply Voltage 2.5V ~ 5.5V -40degC ~ 125degC (TA) 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CAT24C02YGI-26707 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details
SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details