The 25LC080CT-E/MNY is an 8 Kbit Serial Electrically Erasable PROM (EEPROM) from Lingto Electronic Limited, designed for use with a Serial Peripheral Interface (SPI). It operates within a voltage range of 2.5V to 5.5V and supports a maximum clock frequency of 10 MHz. The memory is organized as 1024 x 8 bits and features a 16-byte page size for efficient data writing. This device incorporates low-power CMOS technology, with a maximum write current of 5 mA and a read current of 5 mA at 5.5V. It has a standby current of only 5 µA, making it suitable for power-sensitive applications. The EEPROM supports self-timed erase and write cycles, with a maximum duration of 5 ms, and includes block write protection options. The 25LC080CT-E/MNY is rated for high reliability, boasting an endurance of over 1 million erase/write cycles and data retention exceeding 200 years. It also features ESD protection greater than 4000V, ensuring durability in various environments. The device is available in multiple package types, including 8-lead PDIP, SOIC, MSOP, TSSOP, and TDFN, and is compliant with RoHS standards. It supports industrial temperature ranges from -40°C to +85°C and automotive ranges from -40°C to +125°C, making it versatile for different applications.
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-TDFN (2x3)
EEPROM, 8KBIT, -40 TO 125DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
EEPROM Memory IC 8Kbit SPI 10 MHz 8-TDFN (2x3)
IC EEPROM 8KBIT SPI 10MHZ 8TDFN
IC EEPROM 8KBIT SPI 10MHZ 8TDFN
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 25LC080CT-E/MNY-ND | 08R2232 | 25LC080CT-E/MNY | 25LC080CT-E/MNY | 25LC080CT-E/MNY |
| Product Name | Memory | Eeprom, 8Kbit, -40 To 125Deg C; Memory Size Microchip | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | 8-WFDFN Exposed Pad | TDFN | 8-WFDFN Exposed Pad | ||
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | Surface Mount |