Microchip Technology, Inc. 10MHZ Memory IC and Storage Component 25AA640AT-I/MNY

Description
IC EEPROM 64KBIT SPI 10MHZ 8TDFN Product overview: 25AA640AT-I/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA640AT-I/MNY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 64KBIT SPI 10MHZ 8TDFN Product overview: 25AA640AT-I/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA640AT-I/MNY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10MHZ Memory IC and Storage Component
774-25AA640AT-I/MNY
10MHZ Memory IC and Storage Component 774-25AA640AT-I/MNY
IC EEPROM 64KBIT SPI 10MHZ 8TDFN Product overview: 25AA640AT-I/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA640AT-I/MNY can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT SPI 10MHZ 8TDFN Product overview: 25AA640AT-I/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA640AT-I/MNY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 25AA640AT-I/MNY - 1123315-25AA640AT-I/MNY - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25AA640AT-I/MNY
1123315-25AA640AT-I/MNY
Memory - EEPROM - 25AA640AT-I/MNY 1123315-25AA640AT-I/MNY
Manufacturer: Microchip Technology Win Source Part Number: 1123315-25AA640AT-I/ MNY Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 64kb Categories: Integrated Circuits Supplier Device Package: 8-TDFN (2x3) Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 10MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: 25AA640A Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1123315-25AA640AT-I/MNY
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 64kb
Categories: Integrated Circuits
Supplier Device Package: 8-TDFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 10MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: 25AA640A
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V

Buy Now
Memory - 25AA640AT-I/MNYDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 10MHz 8-TDFN (2x3)

EEPROM Memory IC 64Kb (8K x 8) SPI 10MHz 8-TDFN (2x3)

Buy Now Datasheet
Memory - 25AA640AT-I/MNYCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 10MHz 8-TDFN (2x3)

EEPROM Memory IC 64Kb (8K x 8) SPI 10MHz 8-TDFN (2x3)

Buy Now Datasheet
Memory - 25AA640AT-I/MNYTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) SPI 10MHz 8-TDFN (2x3)

EEPROM Memory IC 64Kb (8K x 8) SPI 10MHz 8-TDFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25AA640AT-I/MNY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25AA640AT-I/MNY
Integrated Circuits (ICs) - Memory - Memory 25AA640AT-I/MNY
IC EEPROM 64KBIT SPI 10MHZ 8TDFN

IC EEPROM 64KBIT SPI 10MHZ 8TDFN

Supplier's Site
IC EEPROM 64KBIT SPI 10MHZ 8TDFN

IC EEPROM 64KBIT SPI 10MHZ 8TDFN

Supplier's Site Datasheet
Memory - 25AA640AT-I/MNY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit SPI 10 MHz 8-TDFN (2x3)

EEPROM Memory IC 64Kbit SPI 10 MHz 8-TDFN (2x3)

Buy Now Datasheet
Eeprom, 64Kbit, Spi, 10Mhz, Tdfn-8; Memory Size Microchip - 44AC3508 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 64Kbit, Spi, 10Mhz, Tdfn-8; Memory Size Microchip
44AC3508
Eeprom, 64Kbit, Spi, 10Mhz, Tdfn-8; Memory Size Microchip 44AC3508
EEPROM, 64KBIT, SPI, 10MHZ, TDFN-8; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

EEPROM, 64KBIT, SPI, 10MHZ, TDFN-8; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 64KBIT SPI 10MHZ 8TDFN

IC EEPROM 64KBIT SPI 10MHZ 8TDFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-25AA640AT-I/MNY 1123315-25AA640AT-I/MNY 25AA640AT-I/MNYDKR-ND 25AA640AT-I/MNY 25AA640AT-I/MNY 25AA640AT-I/MNY 44AC3508 25AA640AT-I/MNY
Product Name 10MHZ Memory IC and Storage Component Memory - EEPROM - 25AA640AT-I/MNY Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Eeprom, 64Kbit, Spi, 10Mhz, Tdfn-8; Memory Size Microchip Memory
Memory Category EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM
Access Time 50 ns
Cycle Time 5.00E6 ns 5.00E6 ns 5.00E6 ns
Data Retention 200 years
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C08WGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 8 kbits
View Details
Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details