Microchip Technology, Inc. Memory - EEPROM - 25AA1024-I/MF 25AA1024-I/MF

Description
Manufacturer: Microchip Technology Win Source Part Number: 1123301-25AA1024-I/M F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-VDFN Exposed Pad Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.8 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Family Name: 25AA1024 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 20MHz Write Cycle Time - Word, Page: 6ms Memory Interface: SPI Manufacturer Package: 8-DFN-S (6x5) Alternative Parts (Cross-Reference): 25AA1024-I/P; 25AA1024T-I/SM; 25AA1024-I/SM; Introduction Date: October 13, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking, Automotive
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1123301-25AA1024-I/M F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-VDFN Exposed Pad Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.8 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Family Name: 25AA1024 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 20MHz Write Cycle Time - Word, Page: 6ms Memory Interface: SPI Manufacturer Package: 8-DFN-S (6x5) Alternative Parts (Cross-Reference): 25AA1024-I/P; 25AA1024T-I/SM; 25AA1024-I/SM; Introduction Date: October 13, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking, Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 25AA1024-I/MF - 1123301-25AA1024-I/MF - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25AA1024-I/MF
1123301-25AA1024-I/MF
Memory - EEPROM - 25AA1024-I/MF 1123301-25AA1024-I/MF
Manufacturer: Microchip Technology Win Source Part Number: 1123301-25AA1024-I/M F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-VDFN Exposed Pad Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.8 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Family Name: 25AA1024 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 20MHz Write Cycle Time - Word, Page: 6ms Memory Interface: SPI Manufacturer Package: 8-DFN-S (6x5) Alternative Parts (Cross-Reference): 25AA1024-I/P; 25AA1024T-I/SM; 25AA1024-I/SM; Introduction Date: October 13, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking, Automotive

Manufacturer: Microchip Technology
Win Source Part Number: 1123301-25AA1024-I/MF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-VDFN Exposed Pad
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Family Name: 25AA1024
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 20MHz
Write Cycle Time - Word, Page: 6ms
Memory Interface: SPI
Manufacturer Package: 8-DFN-S (6x5)
Alternative Parts (Cross-Reference): 25AA1024-I/P; 25AA1024T-I/SM; 25AA1024-I/SM;
Introduction Date: October 13, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Communications & Networking, Automotive

Buy Now Datasheet
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-25AA1024-I/MF
20MHZ Memory IC and Storage Component 774-25AA1024-I/MF
IC EEPROM 1MBIT SPI 20MHZ 8DFN Product overview: 25AA1024-I/MF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA1024-I/MF can be used for catalog matching and distributor lookup.

IC EEPROM 1MBIT SPI 20MHZ 8DFN Product overview: 25AA1024-I/MF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA1024-I/MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
EEPROM - 6878991 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6878991
EEPROM 6878991
1024k, 128K X 8 , 1.8V SER EEPROM IND

1024k, 128K X 8 , 1.8V SER EEPROM IND

Supplier's Site
EEPROM - 6878991P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6878991P
EEPROM 6878991P
1024k, 128K X 8 , 1.8V SER EEPROM IND

1024k, 128K X 8 , 1.8V SER EEPROM IND

Supplier's Site
EEPROM - 1784944 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1784944
EEPROM 1784944
1024k, 128K X 8 , 1.8V SER EEPROM IND

1024k, 128K X 8 , 1.8V SER EEPROM IND

Supplier's Site
Memory - 25AA1024-I/MF-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) SPI 20MHz 8-DFN-S (6x5)

EEPROM Memory IC 1Mb (128K x 8) SPI 20MHz 8-DFN-S (6x5)

Buy Now Datasheet
Serial Eeprom, 1Mbit, 20Mhz, Dfn-8; Memory Size Microchip - 14N9736 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Mbit, 20Mhz, Dfn-8; Memory Size Microchip
14N9736
Serial Eeprom, 1Mbit, 20Mhz, Dfn-8; Memory Size Microchip 14N9736
SERIAL EEPROM, 1MBIT, 20MHZ, DFN-8; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:DFN; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

SERIAL EEPROM, 1MBIT, 20MHZ, DFN-8; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:DFN; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 25AA1024-I/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit SPI 20 MHz 8-DFN-S (6x5)

EEPROM Memory IC 1Mbit SPI 20 MHz 8-DFN-S (6x5)

Buy Now Datasheet
IC EEPROM 1MBIT SPI 20MHZ 8DFN

IC EEPROM 1MBIT SPI 20MHZ 8DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25AA1024-I/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25AA1024-I/MF
Integrated Circuits (ICs) - Memory - Memory 25AA1024-I/MF
IC EEPROM 1MBIT SPI 20MHZ 8DFN

IC EEPROM 1MBIT SPI 20MHZ 8DFN

Supplier's Site
IC EEPROM 1MBIT SPI 20MHZ 8DFN

IC EEPROM 1MBIT SPI 20MHZ 8DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1123301-25AA1024-I/MF 774-25AA1024-I/MF 6878991 6878991P 25AA1024-I/MF-ND 14N9736 25AA1024-I/MF 25AA1024-I/MF 25AA1024-I/MF 25AA1024-I/MF
Product Name Memory - EEPROM - 25AA1024-I/MF 20MHZ Memory IC and Storage Component EEPROM EEPROM Memory Serial Eeprom, 1Mbit, 20Mhz, Dfn-8; Memory Size Microchip Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Cycle Time 6.00E6 ns 6.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.8 V ~ 5.5 V -3.3V; 1.8 5.5 v, 1.8 v 1.8V ~ 5.5V 1.8V ~ 5.5V -40degC ~ 85degC (TA) 1.8V ~ 5.5V
Access Time 250 ns 250 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8429TD-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - A2C00062738 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - CAT24C03WI-G-CS - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details