Microchip Technology, Inc. Memory - EEPROM - 24LC64-I/MS 24LC64-I/MS

Description
Manufacturer: Microchip Technology Win Source Part Number: 083889-24LC64-I/MS Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 083889-24LC64-I/MS Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 24LC64-I/MS - 083889-24LC64-I/MS - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC64-I/MS
083889-24LC64-I/MS
Memory - EEPROM - 24LC64-I/MS 083889-24LC64-I/MS
Manufacturer: Microchip Technology Win Source Part Number: 083889-24LC64-I/MS Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 083889-24LC64-I/MS
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-24LC64-I/MS
Memory IC and Storage Component 774-24LC64-I/MS
IC EEPROM 64KBIT I2C 8MSOP Product overview: 24LC64-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC64-I/MS can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT I2C 8MSOP Product overview: 24LC64-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC64-I/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24LC64-I/MS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-MSOP

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC64-I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC64-I/MS
Integrated Circuits (ICs) - Memory - Memory 24LC64-I/MS
IC EEPROM 64KBIT I2C 8MSOP

IC EEPROM 64KBIT I2C 8MSOP

Supplier's Site
IC EEPROM 64KBIT I2C 8MSOP

IC EEPROM 64KBIT I2C 8MSOP

Supplier's Site Datasheet
IC EEPROM 64KBIT I2C 8MSOP

IC EEPROM 64KBIT I2C 8MSOP

Supplier's Site Datasheet
Serial Eeprom, 64Kbit, 400Khz, Msop-8; Memory Size Microchip - 35M0744 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 64Kbit, 400Khz, Msop-8; Memory Size Microchip
35M0744
Serial Eeprom, 64Kbit, 400Khz, Msop-8; Memory Size Microchip 35M0744
SERIAL EEPROM, 64KBIT, 400KHZ, MSOP-8; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

SERIAL EEPROM, 64KBIT, 400KHZ, MSOP-8; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

Supplier's Site Datasheet
64K, 8K X 8, 2.5V SER EE, IND - 70045862 - Allied Electronics, Inc.
Fort Worth, TX, USA
64K, 8K X 8, 2.5V SER EE, IND
70045862
64K, 8K X 8, 2.5V SER EE, IND 70045862
Features: Self-Timed Write Cycle and Page Write Mode Power On/Off Data Protection Circuitry Sequential Read Function

Features:

  • Self-Timed Write Cycle and Page Write Mode
  • Power On/Off Data Protection Circuitry
  • Sequential Read Function
Supplier's Site
Memory - 24LC64-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-MSOP

EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-MSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Allied Electronics, Inc. Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 083889-24LC64-I/MS 774-24LC64-I/MS 24LC64-I/MS-ND 24LC64-I/MS 24LC64-I/MS 24LC64-I/MS 35M0744 70045862 24LC64-I/MS
Product Name Memory - EEPROM - 24LC64-I/MS Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Serial Eeprom, 64Kbit, 400Khz, Msop-8; Memory Size Microchip 64K, 8K X 8, 2.5V SER EE, IND Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns 900 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 8-MSOP TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) MSOP MSOP SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Supply Voltage 2.5 V ~ 5.5 V -3.3V; 2.5 2.5V ~ 5.5V Surface Mount 2.5V ~ 5.5V 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - EEPROM - AT25128AN-SQ27T9 - 862046-AT25128AN-SQ27T9 - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC
View Details
2 suppliers
Memory IC and Storage Component - 736-DP8440VLJ-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; Bulk
View Details
3 suppliers
Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 8 611 200 893 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers