Microchip Technology, Inc. Memory - EEPROM - 24LC64FT-I/OT 24LC64FT-I/OT

Description
Manufacturer: Microchip Technology Win Source Part Number: 761939-24LC64FT-I/OT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Technology: EEPROM Operating Supply Voltage: 2.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 900ns Family Name: 24LC64F Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 400kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: SOT-23-5 Alternative Parts (Cross-Reference): FT24C64A-ULR-T; FT24C64A-ULG-T; M24C64M-FCU6T/TF; ; Introduction Date: May 13, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 761939-24LC64FT-I/OT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Technology: EEPROM Operating Supply Voltage: 2.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 900ns Family Name: 24LC64F Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 400kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: SOT-23-5 Alternative Parts (Cross-Reference): FT24C64A-ULR-T; FT24C64A-ULG-T; M24C64M-FCU6T/TF; ; Introduction Date: May 13, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 24LC64FT-I/OT - 761939-24LC64FT-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC64FT-I/OT
761939-24LC64FT-I/OT
Memory - EEPROM - 24LC64FT-I/OT 761939-24LC64FT-I/OT
Manufacturer: Microchip Technology Win Source Part Number: 761939-24LC64FT-I/OT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Technology: EEPROM Operating Supply Voltage: 2.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 900ns Family Name: 24LC64F Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 400kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: SOT-23-5 Alternative Parts (Cross-Reference): FT24C64A-ULR-T; FT24C64A-ULG-T; M24C64M-FCU6T/TF; ; Introduction Date: May 13, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 761939-24LC64FT-I/OT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 2.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 900ns
Family Name: 24LC64F
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): FT24C64A-ULR-T; FT24C64A-ULG-T; M24C64M-FCU6T/TF; ;
Introduction Date: May 13, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
EEPROM - 8230678 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8230678
EEPROM 8230678
EEPROM 64Kbit 8Kx8 Protect I2C SOT23-5

EEPROM 64Kbit 8Kx8 Protect I2C SOT23-5

Supplier's Site
EEPROM - 8230678P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8230678P
EEPROM 8230678P
EEPROM 64Kbit 8Kx8 Protect I2C SOT23-5

EEPROM 64Kbit 8Kx8 Protect I2C SOT23-5

Supplier's Site
EEPROM - 1785317 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1785317
EEPROM 1785317
EEPROM 64Kbit 8Kx8 Protect I2C SOT23-5

EEPROM 64Kbit 8Kx8 Protect I2C SOT23-5

Supplier's Site
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-24LC64FT-I/OT
SOT23 Memory IC and Storage Component 774-24LC64FT-I/OT
IC EEPROM 64KBIT I2C SOT23-5 Product overview: 24LC64FT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC64FT-I/OT can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT I2C SOT23-5 Product overview: 24LC64FT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC64FT-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24LC64FT-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Memory - 24LC64FT-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
Memory - 24LC64FT-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns SOT-23-5

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns SOT-23-5

Buy Now Datasheet
IC EEPROM 64KBIT I2C SOT23-5

IC EEPROM 64KBIT I2C SOT23-5

Supplier's Site Datasheet
Serial Eeprom, 64Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip - 08P0136 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 64Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip
08P0136
Serial Eeprom, 64Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip 08P0136
SERIAL EEPROM, 64KBIT, 400KHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; MSL:- RoHS Compliant: Yes

SERIAL EEPROM, 64KBIT, 400KHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 64Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip - 86W6596 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 64Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip
86W6596
Serial Eeprom, 64Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip 86W6596
SERIAL EEPROM, 64KBIT, 400KHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; MSL:- RoHS Compliant: Yes

SERIAL EEPROM, 64KBIT, 400KHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC64FT-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC64FT-I/OT
Integrated Circuits (ICs) - Memory - Memory 24LC64FT-I/OT
IC EEPROM 64KBIT I2C SOT23-5

IC EEPROM 64KBIT I2C SOT23-5

Supplier's Site
Memory - 24LC64FT-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns SOT-23-5

EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns SOT-23-5

Buy Now Datasheet
IC EEPROM 64KBIT I2C SOT23-5

IC EEPROM 64KBIT I2C SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 761939-24LC64FT-I/OT 8230678 8230678P 774-24LC64FT-I/OT 24LC64FT-I/OTTR-ND 24LC64FT-I/OT 08P0136 24LC64FT-I/OT 24LC64FT-I/OT 24LC64FT-I/OT
Product Name Memory - EEPROM - 24LC64FT-I/OT EEPROM EEPROM SOT23 Memory IC and Storage Component Memory Memory Serial Eeprom, 64Kbit, 400Khz, Sot-23-5; Memory Interface Type Microchip Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Access Time 900 ns 1000 ns 900 ns 900 ns 900 ns 900 ns
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.5 V ~ 5.5 V 5.5 v, 2.5 v -3.3V; 2.5 2.5V ~ 5.5V 2.5V ~ 5.5V Surface Mount 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - NMC27C256BN150 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details