The 25AA160DT-I/MS is a 16 Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) from Lingto Electronic Limited, designed for use with a Serial Peripheral Interface (SPI). It operates within a voltage range of 1.8V to 5.5V and supports a maximum clock frequency of 10 MHz. The device features a 16-byte page size for the 'C' version and a 32-byte page size for the 'D' version, allowing for efficient data writing. This EEPROM is characterized by low power consumption, with a maximum write current of 5 mA and a standby current of just 5 µA. It offers high reliability with an endurance of over 1 million erase/write cycles and data retention exceeding 200 years. The device is equipped with built-in write protection features, including power-on/off data protection and a write-protect pin. The 25AA160DT-I/MS is available in various package types, including 8-lead MSOP, and is compliant with RoHS standards. It operates across industrial and automotive temperature ranges, making it suitable for a variety of applications.
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-MSOP
IC EEPROM 16KBIT SPI 10MHZ 8MSOP
EEPROM Memory IC 16Kbit SPI 10 MHz 8-MSOP
IC EEPROM 16KBIT SPI 10MHZ 8MSOP
EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 25AA160DT-I/MS-ND | 25AA160DT-I/MS | 25AA160DT-I/MS | 25AA160DT-I/MS | 08R2221 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | MSOP | ||
| Supply Voltage | 1.8V ~ 5.5V | -40degC ~ 85degC (TA) | 1.8V ~ 5.5V |