Microchip Technology, Inc. Memory - EEPROM - 25AA256-I/P 25AA256-I/P

Description
Manufacturer: Microchip Technology Win Source Part Number: 1003477-25AA256-I/P Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 256Kb (32K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 10MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1003477-25AA256-I/P Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 256Kb (32K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 10MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 25AA256-I/P - 1003477-25AA256-I/P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25AA256-I/P
1003477-25AA256-I/P
Memory - EEPROM - 25AA256-I/P 1003477-25AA256-I/P
Manufacturer: Microchip Technology Win Source Part Number: 1003477-25AA256-I/P Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 256Kb (32K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 10MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1003477-25AA256-I/P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 10MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
10MHZ Memory IC and Storage Component
774-25AA256-I/P
10MHZ Memory IC and Storage Component 774-25AA256-I/P
IC EEPROM 256KBIT SPI 10MHZ 8DIP Product overview: 25AA256-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA256-I/P can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT SPI 10MHZ 8DIP Product overview: 25AA256-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA256-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 25AA256-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-PDIP

EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-PDIP

Buy Now Datasheet
EEPROM - 1976050P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1976050P
EEPROM 1976050P
Microchip Technology, 25AA256-I/P

Microchip Technology, 25AA256-I/P

Supplier's Site
EEPROM - 1976049 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1976049
EEPROM 1976049
Microchip Technology, 25AA256-I/P

Microchip Technology, 25AA256-I/P

Supplier's Site
EEPROM - 1976050 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1976050
EEPROM 1976050
Microchip Technology, 25AA256-I/P

Microchip Technology, 25AA256-I/P

Supplier's Site
Serial Eeprom, 256Kbit, 10Mhz, Dip-8; Memory Interface Type Microchip - 92C7369 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 256Kbit, 10Mhz, Dip-8; Memory Interface Type Microchip
92C7369
Serial Eeprom, 256Kbit, 10Mhz, Dip-8; Memory Interface Type Microchip 92C7369
SERIAL EEPROM, 256KBIT, 10MHZ, DIP-8; Memory Interface Type:Serial SPI; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:10MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.8V; MSL:- RoHS Compliant: Yes

SERIAL EEPROM, 256KBIT, 10MHZ, DIP-8; Memory Interface Type:Serial SPI; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:10MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.8V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 256KBIT SPI 10MHZ 8DIP

IC EEPROM 256KBIT SPI 10MHZ 8DIP

Supplier's Site Datasheet
IC EEPROM 256KBIT SPI 10MHZ 8DIP

IC EEPROM 256KBIT SPI 10MHZ 8DIP

Supplier's Site Datasheet
256K, 32K X 8 , 1.8V SER EE IND - 70045905 - Allied Electronics, Inc.
Fort Worth, TX, USA
256K, 32K X 8 , 1.8V SER EE IND
70045905
256K, 32K X 8 , 1.8V SER EE IND 70045905
Features: Page Write Mode Power On/Off Data Protection Circuitry Sequential Read Function HOLD Pin Software Enabled Block Write Protection Hardware Write-Protect Pin Supports SPI Modes 0,3

Features:

  • Page Write Mode
  • Power On/Off Data Protection Circuitry
  • Sequential Read Function
  • HOLD Pin
  • Software Enabled Block Write Protection
  • Hardware Write-Protect Pin
  • Supports SPI Modes 0,3
Supplier's Site
Memory - 25AA256-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit SPI 10 MHz 8-PDIP

EEPROM Memory IC 256Kbit SPI 10 MHz 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25AA256-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25AA256-I/P
Integrated Circuits (ICs) - Memory - Memory 25AA256-I/P
IC EEPROM 256KBIT SPI 10MHZ 8DIP

IC EEPROM 256KBIT SPI 10MHZ 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Allied Electronics, Inc. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1003477-25AA256-I/P 774-25AA256-I/P 25AA256-I/P-ND 1976050P 1976049 92C7369 25AA256-I/P 25AA256-I/P 70045905 25AA256-I/P 25AA256-I/P
Product Name Memory - EEPROM - 25AA256-I/P 10MHZ Memory IC and Storage Component Memory EEPROM EEPROM Serial Eeprom, 256Kbit, 10Mhz, Dip-8; Memory Interface Type Microchip Memory Memory 256K, 32K X 8 , 1.8V SER EE IND Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F) -40 to 85 C (-40 to 185 F)
Package Type DIP; 8-PDIP DIP; "8-DIP (0.300"", 7.62mm)" SOIC; SOIC SOIC; SSOP; DIP DIP DIP; 8-DIP (0.300", 7.62mm) DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 1.8 V ~ 5.5 V -3.3V; 1.8 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V Through Hole
Access Time 50 ns 160 ns 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory IC and Storage Component - 736-DP8409AD - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details