Microchip Technology, Inc. Memory 25LC080DT-E/MNY

Description
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-TDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-TDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25LC080DT-E/MNYTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-TDFN (2x3)

EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-TDFN (2x3)

Buy Now Datasheet
Memory - 25LC080DT-E/MNYDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-TDFN (2x3)

EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-TDFN (2x3)

Buy Now Datasheet
Memory - 25LC080DT-E/MNYCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-TDFN (2x3)

EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-TDFN (2x3)

Buy Now Datasheet
Singapore, Singapore
10MHZ Memory IC and Storage Component
774-25LC080DT-E/MNY
10MHZ Memory IC and Storage Component 774-25LC080DT-E/MNY
IC EEPROM 8KBIT SPI 10MHZ 8TDFN Product overview: 25LC080DT-E/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC080DT-E/MNY can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT SPI 10MHZ 8TDFN Product overview: 25LC080DT-E/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC080DT-E/MNY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC080DT-E/MNY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC080DT-E/MNY
Integrated Circuits (ICs) - Memory - Memory 25LC080DT-E/MNY
IC EEPROM 8KBIT SPI 10MHZ 8TDFN

IC EEPROM 8KBIT SPI 10MHZ 8TDFN

Supplier's Site
Memory - 25LC080DT-E/MNY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit SPI 10 MHz 8-TDFN (2x3)

EEPROM Memory IC 8Kbit SPI 10 MHz 8-TDFN (2x3)

Buy Now Datasheet
IC EEPROM 8KBIT SPI 10MHZ 8TDFN

IC EEPROM 8KBIT SPI 10MHZ 8TDFN

Supplier's Site Datasheet
Eeprom, 8Kbit, -40 To 125Deg C; Memory Size Microchip - 08R2248 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, -40 To 125Deg C; Memory Size Microchip
08R2248
Eeprom, 8Kbit, -40 To 125Deg C; Memory Size Microchip 08R2248
EEPROM, 8KBIT, -40 TO 125DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 8KBIT, -40 TO 125DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25LC080DT-E/MNYTR-ND 774-25LC080DT-E/MNY 25LC080DT-E/MNY 25LC080DT-E/MNY 25LC080DT-E/MNY 08R2248
Product Name Memory 10MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Eeprom, 8Kbit, -40 To 125Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Package Type 8-WFDFN Exposed Pad 8-WFDFN Exposed Pad TDFN
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 Surface Mount 2.5V ~ 5.5V
Access Time 100 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory IC and Storage Component - 736-DP8430V-33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Address Bus Width 20 bits
View Details
3 suppliers
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - AT25256AN-SQ27AL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 40 ns
Density 256 kbits
View Details