Microchip Technology, Inc. Memory - EEPROM - 25AA1024-I/P 25AA1024-I/P

Description
Manufacturer: Microchip Technology Win Source Part Number: 906057-25AA1024-I/P Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 1Mb (128K x 8) SPI 8-PDIP Package: 8-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 25AA1024 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: Not Applicable Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 906057-25AA1024-I/P Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 1Mb (128K x 8) SPI 8-PDIP Package: 8-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 25AA1024 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: Not Applicable Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 25AA1024-I/P - 906057-25AA1024-I/P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25AA1024-I/P
906057-25AA1024-I/P
Memory - EEPROM - 25AA1024-I/P 906057-25AA1024-I/P
Manufacturer: Microchip Technology Win Source Part Number: 906057-25AA1024-I/P Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 1Mb (128K x 8) SPI 8-PDIP Package: 8-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 25AA1024 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: Not Applicable Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Microchip Technology
Win Source Part Number: 906057-25AA1024-I/P
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 1Mb (128K x 8) SPI 8-PDIP
Package: 8-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: 25AA1024
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
EEPROM - 6878997 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6878997
EEPROM 6878997
1024k, 128K X 8 , 1.8V SER EEPROM IND

1024k, 128K X 8 , 1.8V SER EEPROM IND

Supplier's Site
EEPROM - 6878997P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6878997P
EEPROM 6878997P
1024k, 128K X 8 , 1.8V SER EEPROM IND

1024k, 128K X 8 , 1.8V SER EEPROM IND

Supplier's Site
EEPROM - 1784946 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1784946
EEPROM 1784946
1024k, 128K X 8 , 1.8V SER EEPROM IND

1024k, 128K X 8 , 1.8V SER EEPROM IND

Supplier's Site
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-25AA1024-I/P
20MHZ Memory IC and Storage Component 774-25AA1024-I/P
IC EEPROM 1MBIT SPI 20MHZ 8DIP Product overview: 25AA1024-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA1024-I/P can be used for catalog matching and distributor lookup.

IC EEPROM 1MBIT SPI 20MHZ 8DIP Product overview: 25AA1024-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA1024-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 25AA1024-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) SPI 20MHz 8-PDIP

EEPROM Memory IC 1Mb (128K x 8) SPI 20MHz 8-PDIP

Buy Now Datasheet
Serial Eeprom, 1Mbit, 20Mhz, Dip-8; Memory Interface Type Microchip - 89H3144 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Mbit, 20Mhz, Dip-8; Memory Interface Type Microchip
89H3144
Serial Eeprom, 1Mbit, 20Mhz, Dip-8; Memory Interface Type Microchip 89H3144
SERIAL EEPROM, 1MBIT, 20MHZ, DIP-8; Memory Interface Type:Serial SPI; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Clock Frequency:20MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.8V; MSL:- RoHS Compliant: Yes

SERIAL EEPROM, 1MBIT, 20MHZ, DIP-8; Memory Interface Type:Serial SPI; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Clock Frequency:20MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.8V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 1Mbit, 20Mhz, Dip-8; Memory Size Microchip - 95M2091 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Mbit, 20Mhz, Dip-8; Memory Size Microchip
95M2091
Serial Eeprom, 1Mbit, 20Mhz, Dip-8; Memory Size Microchip 95M2091
SERIAL EEPROM, 1MBIT, 20MHZ, DIP-8; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

SERIAL EEPROM, 1MBIT, 20MHZ, DIP-8; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:20MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

Supplier's Site
IC EEPROM 1MBIT SPI 20MHZ 8DIP

IC EEPROM 1MBIT SPI 20MHZ 8DIP

Supplier's Site Datasheet
IC EEPROM 1MBIT SPI 20MHZ 8DIP

IC EEPROM 1MBIT SPI 20MHZ 8DIP

Supplier's Site Datasheet
1024K, 128K X 8 , 1.8V SER EE IND - 70045895 - Allied Electronics, Inc.
Fort Worth, TX, USA
1024K, 128K X 8 , 1.8V SER EE IND
70045895
1024K, 128K X 8 , 1.8V SER EE IND 70045895
1024K, 128K X 8 , 1.8V SER EE IND

1024K, 128K X 8 , 1.8V SER EE IND

Supplier's Site
Memory - 25AA1024-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit SPI 20 MHz 8-PDIP

EEPROM Memory IC 1Mbit SPI 20 MHz 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25AA1024-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25AA1024-I/P
Integrated Circuits (ICs) - Memory - Memory 25AA1024-I/P
IC EEPROM 1MBIT SPI 20MHZ 8DIP

IC EEPROM 1MBIT SPI 20MHZ 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Allied Electronics, Inc. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 906057-25AA1024-I/P 6878997 6878997P 774-25AA1024-I/P 25AA1024-I/P-ND 89H3144 25AA1024-I/P 25AA1024-I/P 70045895 25AA1024-I/P 25AA1024-I/P
Product Name Memory - EEPROM - 25AA1024-I/P EEPROM EEPROM 20MHZ Memory IC and Storage Component Memory Serial Eeprom, 1Mbit, 20Mhz, Dip-8; Memory Interface Type Microchip Memory Memory 1024K, 128K X 8 , 1.8V SER EE IND Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F) -40 to 85 C (-40 to 185 F)
Package Type DIP; 8-PDIP DIP DIP; PDIP DIP; "8-DIP (0.300"", 7.62mm)" DIP DIP; 8-DIP (0.300", 7.62mm) PDIP DIP; 8-DIP (0.300\", 7.62mm)
Access Time 250 ns 250 ns 50 ns
Pins 8 8 8 8
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - A2C00063405 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details