Microchip Technology, Inc. Memory IC and Storage Component 24LC64T-I/MS

Description
IC EEPROM 64KBIT I2C 8MSOP Product overview: 24LC64T-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC64T-I/MS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 64KBIT I2C 8MSOP Product overview: 24LC64T-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC64T-I/MS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-24LC64T-I/MS
Memory IC and Storage Component 774-24LC64T-I/MS
IC EEPROM 64KBIT I2C 8MSOP Product overview: 24LC64T-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC64T-I/MS can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT I2C 8MSOP Product overview: 24LC64T-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC64T-I/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24LC64T-I/MSCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-MSOP

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-MSOP

Buy Now Datasheet
Memory - 24LC64T-I/MSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-MSOP

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-MSOP

Buy Now Datasheet
Memory - 24LC64T-I/MSDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-MSOP

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-MSOP

Buy Now Datasheet
Memory - EEPROM - 24LC64T-I/MS - 005557-24LC64T-I/MS - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC64T-I/MS
005557-24LC64T-I/MS
Memory - EEPROM - 24LC64T-I/MS 005557-24LC64T-I/MS
Manufacturer: Microchip Technology Win Source Part Number: 005557-24LC64T-I/MS Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 005557-24LC64T-I/MS
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
EEPROM - 1975375P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975375P
EEPROM 1975375P
Microchip Technology, 24LC64T-I/MS

Microchip Technology, 24LC64T-I/MS

Supplier's Site
EEPROM - 1975374 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975374
EEPROM 1975374
Microchip Technology, 24LC64T-I/MS

Microchip Technology, 24LC64T-I/MS

Supplier's Site
EEPROM - 1975375 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975375
EEPROM 1975375
Microchip Technology, 24LC64T-I/MS

Microchip Technology, 24LC64T-I/MS

Supplier's Site
IC EEPROM 64KBIT I2C 8MSOP

IC EEPROM 64KBIT I2C 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC64T-I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC64T-I/MS
Integrated Circuits (ICs) - Memory - Memory 24LC64T-I/MS
IC EEPROM 64KBIT I2C 8MSOP

IC EEPROM 64KBIT I2C 8MSOP

Supplier's Site
Memory - 24LC64T-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-MSOP

EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-MSOP

Buy Now Datasheet
Eeprom, 64Kbit, I2C, 400Khz, Msop-8; Memory Size Microchip - 44AC3486 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 64Kbit, I2C, 400Khz, Msop-8; Memory Size Microchip
44AC3486
Eeprom, 64Kbit, I2C, 400Khz, Msop-8; Memory Size Microchip 44AC3486
EEPROM, 64KBIT, I2C, 400KHZ, MSOP-8; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

EEPROM, 64KBIT, I2C, 400KHZ, MSOP-8; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

Supplier's Site Datasheet
Ic,serial Eeprom,8Kx8,cmos,tssop,8Pin,plastic Rohs Compliant Microchip - 40C2587 - Newark, An Avnet Company
Chicago, IL, United States
Ic,serial Eeprom,8Kx8,cmos,tssop,8Pin,plastic Rohs Compliant Microchip
40C2587
Ic,serial Eeprom,8Kx8,cmos,tssop,8Pin,plastic Rohs Compliant Microchip 40C2587
IC,SERIAL EEPROM,8KX8,CMOS,TSS OP,8PIN,PLASTIC ROHS COMPLIANT: YES

IC,SERIAL EEPROM,8KX8,CMOS,TSSOP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
IC EEPROM 64KBIT I2C 8MSOP

IC EEPROM 64KBIT I2C 8MSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-24LC64T-I/MS 24LC64T-I/MSCT-ND 005557-24LC64T-I/MS 1975375P 1975374 24LC64T-I/MS 24LC64T-I/MS 24LC64T-I/MS 44AC3486 40C2587 24LC64T-I/MS
Product Name Memory IC and Storage Component Memory Memory - EEPROM - 24LC64T-I/MS EEPROM EEPROM Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 64Kbit, I2C, 400Khz, Msop-8; Memory Size Microchip Ic,serial Eeprom,8Kx8,cmos,tssop,8Pin,plastic Rohs Compliant Microchip Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns 900 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64 kbits 512 kbits 64 kbits 64 kbits 64 kbits 64 kbits 64 kbits 64 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - AT25010AN-10SQ-2.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 1 kbits
View Details
Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details