Microchip Technology, Inc. Integrated Circuits (ICs) - Memory 25LC080CT-E/ST16KVAO

Description
IC EEPROM 8KBIT SPI 10MHZ 8TSSOP
Description
IC EEPROM 8KBIT SPI 10MHZ 8TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The 25LC080CT-E/ST16KVAO is an 8 Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) from Quarktwin Technology Ltd. It operates on a voltage range of 2.5V to 5.5V and supports a maximum clock frequency of 10 MHz. The device features a 16-byte page size for efficient data writing and has a maximum write current of 5 mA at 5.5V, with a read current also at 5 mA under similar conditions. This EEPROM is designed for high reliability, boasting an endurance of over 1 million erase/write cycles and a data retention period exceeding 200 years. It includes built-in write protection features such as power-on/off data protection circuitry and a write-protect pin. The device supports both industrial and automotive temperature ranges, from -40°C to +85°C and -40°C to +125°C, respectively. The 25LC080CT-E/ST16KVAO is available in various package types, including 8-lead PDIP, SOIC, MSOP, TSSOP, and TDFN, all of which are Pb-free and compliant with RoHS standards. This product is suitable for applications requiring reliable non-volatile memory storage with a simple SPI interface.

Datasheet Summary
Powered by GS/AI

The 25LC080CT-E/ST16KVAO is an 8 Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) from Quarktwin Technology Ltd. It operates on a voltage range of 2.5V to 5.5V and supports a maximum clock frequency of 10 MHz. The device features a 16-byte page size for efficient data writing and has a maximum write current of 5 mA at 5.5V, with a read current also at 5 mA under similar conditions. This EEPROM is designed for high reliability, boasting an endurance of over 1 million erase/write cycles and a data retention period exceeding 200 years. It includes built-in write protection features such as power-on/off data protection circuitry and a write-protect pin. The device supports both industrial and automotive temperature ranges, from -40°C to +85°C and -40°C to +125°C, respectively. The 25LC080CT-E/ST16KVAO is available in various package types, including 8-lead PDIP, SOIC, MSOP, TSSOP, and TDFN, all of which are Pb-free and compliant with RoHS standards. This product is suitable for applications requiring reliable non-volatile memory storage with a simple SPI interface.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 25LC080CT-E/ST16KVAO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
25LC080CT-E/ST16KVAO
Integrated Circuits (ICs) - Memory 25LC080CT-E/ST16KVAO
IC EEPROM 8KBIT SPI 10MHZ 8TSSOP

IC EEPROM 8KBIT SPI 10MHZ 8TSSOP

Supplier's Site
IC EEPROM 8KBIT SPI 10MHZ 8TSSOP

IC EEPROM 8KBIT SPI 10MHZ 8TSSOP

Supplier's Site Datasheet
Memory - 25LC080CT-E/ST16KVAO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit SPI 10 MHz 8-TSSOP

EEPROM Memory IC 8Kbit SPI 10 MHz 8-TSSOP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 25LC080CT-E/ST16KVAO 25LC080CT-E/ST16KVAO 25LC080CT-E/ST16KVAO
Product Name Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Data Rate 10 MHz
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 40060633 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details