Microchip Technology, Inc. Memory 25AA320AT-I/MS

Description
EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25AA320AT-I/MSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-MSOP

EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-MSOP

Buy Now Datasheet
Memory - 25AA320AT-I/MSCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-MSOP

EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-MSOP

Buy Now Datasheet
Memory - 25AA320AT-I/MSDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-MSOP

EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-MSOP

Buy Now Datasheet
Singapore, Singapore
10MHZ Memory IC and Storage Component
774-25AA320AT-I/MS
10MHZ Memory IC and Storage Component 774-25AA320AT-I/MS
IC EEPROM 32KBIT SPI 10MHZ 8MSOP Product overview: 25AA320AT-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA320AT-I/MS can be used for catalog matching and distributor lookup.

IC EEPROM 32KBIT SPI 10MHZ 8MSOP Product overview: 25AA320AT-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA320AT-I/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1144915-25AA320AT-I/MS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1144915-25AA320AT-I/MS
Integrated Circuits (ICs) - Memory 1144915-25AA320AT-I/MS
Win Source Part Number: 1144915-25AA320AT-I/ MS Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 32Kb (4K x 8) Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 10 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Alternative Parts (Cross-Reference): 25AA320AT-IMS; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: 25AA320AT-I/MSDKR,25 AA320AT-I/MSCT,25AA3 20AT-I/MSTR Base Product Number: 25AA320

Win Source Part Number: 1144915-25AA320AT-I/MS
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 32Kb (4K x 8)
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 10 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Alternative Parts (Cross-Reference): 25AA320AT-IMS;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: 25AA320AT-I/MSDKR,25AA320AT-I/MSCT,25AA320AT-I/MSTR
Base Product Number: 25AA320

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25AA320AT-I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25AA320AT-I/MS
Integrated Circuits (ICs) - Memory - Memory 25AA320AT-I/MS
IC EEPROM 32KBIT SPI 10MHZ 8MSOP

IC EEPROM 32KBIT SPI 10MHZ 8MSOP

Supplier's Site
Memory - 25AA320AT-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit SPI 10 MHz 8-MSOP

EEPROM Memory IC 32Kbit SPI 10 MHz 8-MSOP

Buy Now Datasheet
IC EEPROM 32KBIT SPI 10MHZ 8MSOP

IC EEPROM 32KBIT SPI 10MHZ 8MSOP

Supplier's Site Datasheet
IC EEPROM 32KBIT SPI 10MHZ 8MSOP

IC EEPROM 32KBIT SPI 10MHZ 8MSOP

Supplier's Site Datasheet
Eeprom, Aec-Q100, 32Kbit, -40 To 85Deg C; Memory Size Microchip - 31K5821 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 32Kbit, -40 To 85Deg C; Memory Size Microchip
31K5821
Eeprom, Aec-Q100, 32Kbit, -40 To 85Deg C; Memory Size Microchip 31K5821
EEPROM, AEC-Q100, 32KBIT, -40 TO 85DEG C; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

EEPROM, AEC-Q100, 32KBIT, -40 TO 85DEG C; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25AA320AT-I/MSTR-ND 774-25AA320AT-I/MS 1144915-25AA320AT-I/MS 25AA320AT-I/MS 25AA320AT-I/MS 25AA320AT-I/MS 25AA320AT-I/MS 31K5821
Product Name Memory 10MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Eeprom, Aec-Q100, 32Kbit, -40 To 85Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) MSOP
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 1.8V ~ 5.5V 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) 1.8V ~ 5.5V 1.8V ~ 5.5V
Access Time 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - MM54C200D/883 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 520 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - 792.487-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers