EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-DFN-S (6x5)
Category: IT infrastructure Memory
Win Source Part Number: 1455635-24LC512T-I/M
Manufacturer: Microchip Technology
IC EEPROM 512KBIT I2C 8DFN
IC EEPROM 512KBIT I2C 8DFN
IC EEPROM 512KBIT I2C 8DFN
EEPROM, 512KBIT, -40 TO 85DEG C; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:DFN-S; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns 8-DFN-S (6x5)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24LC512T-I/MF-ND | 1455635-24LC512T-I/MF | 24LC512T-I/MF | 24LC512T-I/MF | 24LC512T-I/MF | 03H7547 | 24LC512T-I/MF |
| Product Name | Memory | IT infrastructure Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 512Kbit, -40 To 85Deg C; Memory Size Microchip | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | DFN-S | 8-VDFN Exposed Pad | |||
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | Surface Mount | 2.5V ~ 5.5V | |||
| Access Time | 900 ns | 900 ns | 900 ns |