Microchip Technology, Inc. Memory 24LC32AX-E/ST

Description
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC32AX-E/ST-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-TSSOP

EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-TSSOP

Buy Now Datasheet
Memory - 24LC32AX-E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 400 kHz 900 ns 8-TSSOP

EEPROM Memory IC 32Kbit I²C 400 kHz 900 ns 8-TSSOP

Buy Now Datasheet
IC EEPROM 32KBIT I2C 8TSSOP

IC EEPROM 32KBIT I2C 8TSSOP

Supplier's Site Datasheet
Eeprom, 32Kbit, -40 To 125Deg C; Memory Size Microchip - 92C7194 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 32Kbit, -40 To 125Deg C; Memory Size Microchip
92C7194
Eeprom, 32Kbit, -40 To 125Deg C; Memory Size Microchip 92C7194
EEPROM, 32KBIT, -40 TO 125DEG C; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 32KBIT, -40 TO 125DEG C; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC32AX-E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC32AX-E/ST
Integrated Circuits (ICs) - Memory - Memory 24LC32AX-E/ST
IC EEPROM 32KBIT I2C 8TSSOP

IC EEPROM 32KBIT I2C 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24LC32AX-E/ST-ND 24LC32AX-E/ST 24LC32AX-E/ST 92C7194 24LC32AX-E/ST
Product Name Memory Memory Memory Eeprom, 32Kbit, -40 To 125Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) TSSOP SSOP; TSSOP
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V -40degC ~ 125degC (TA)
Access Time 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27S13PC - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers
Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details