Microchip Technology, Inc. Memory 24LC512T-I/SM

Description
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-SOIJ
Request a Quote Datasheet
Description
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-SOIJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24LC512T-I/SMTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-SOIJ

EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-SOIJ

Buy Now Datasheet
Memory - 24LC512T-I/SMCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-SOIJ

EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-SOIJ

Buy Now Datasheet
Memory - 24LC512T-I/SMDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-SOIJ

EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-SOIJ

Buy Now Datasheet
Memory - EEPROM - 24LC512T-I/SM - 005556-24LC512T-I/SM - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC512T-I/SM
005556-24LC512T-I/SM
Memory - EEPROM - 24LC512T-I/SM 005556-24LC512T-I/SM
Manufacturer: Microchip Technology Win Source Part Number: 005556-24LC512T-I/SM Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 512Kb (64K x 8) Access Time: 900ns Family Name: 24LC512 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIJ Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Alternative Parts (Cross-Reference): CAT24C512XE-T2; FT24C512A-UWR-T; FT24C512A-UWG-T; FT24C512A-UWR-B ; Introduction Date: November 22, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 005556-24LC512T-I/SM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 512Kb (64K x 8)
Access Time: 900ns
Family Name: 24LC512
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIJ
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Alternative Parts (Cross-Reference): CAT24C512XE-T2; FT24C512A-UWR-T; FT24C512A-UWG-T; FT24C512A-UWR-B ;
Introduction Date: November 22, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-24LC512T-I/SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-24LC512T-I/SM
Memory IC and Storage Component 774-24LC512T-I/SM
IC EEPROM 512KBIT I2C 8SOIJ Product overview: 24LC512T-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC512T-I/SM can be used for catalog matching and distributor lookup.

IC EEPROM 512KBIT I2C 8SOIJ Product overview: 24LC512T-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC512T-I/SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 512KBIT I2C 8SOIJ

IC EEPROM 512KBIT I2C 8SOIJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC512T-I/SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC512T-I/SM
Integrated Circuits (ICs) - Memory - Memory 24LC512T-I/SM
IC EEPROM 512KBIT I2C 8SOIJ

IC EEPROM 512KBIT I2C 8SOIJ

Supplier's Site
Memory - 24LC512T-I/SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns 8-SOIJ

EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns 8-SOIJ

Buy Now Datasheet
Serial Eeprom, 512Kbit, 400Khz, Soij-8; Memory Interface Type Microchip - 92C7211 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 512Kbit, 400Khz, Soij-8; Memory Interface Type Microchip
92C7211
Serial Eeprom, 512Kbit, 400Khz, Soij-8; Memory Interface Type Microchip 92C7211
SERIAL EEPROM, 512KBIT, 400KHZ, SOIJ-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIJ; No. of Pins:8Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

SERIAL EEPROM, 512KBIT, 400KHZ, SOIJ-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIJ; No. of Pins:8Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet
Eeprom, 512Kbit, 400Khz, I2C, Soij-8; Memory Size Microchip - 18AC8076 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 512Kbit, 400Khz, I2C, Soij-8; Memory Size Microchip
18AC8076
Eeprom, 512Kbit, 400Khz, I2C, Soij-8; Memory Size Microchip 18AC8076
EEPROM, 512KBIT, 400KHZ, I2C, SOIJ-8; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIJ; No. of Pins:8Pins; Supply Voltage Min:2.5V;RoHS Compliant: Yes

EEPROM, 512KBIT, 400KHZ, I2C, SOIJ-8; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIJ; No. of Pins:8Pins; Supply Voltage Min:2.5V;RoHS Compliant: Yes

Supplier's Site
IC EEPROM 512KBIT I2C 8SOIJ

IC EEPROM 512KBIT I2C 8SOIJ

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24LC512T-I/SMTR-ND 005556-24LC512T-I/SM 774-24LC512T-I/SM 24LC512T-I/SM 24LC512T-I/SM 24LC512T-I/SM 92C7211 24LC512T-I/SM
Product Name Memory Memory - EEPROM - 24LC512T-I/SM Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Serial Eeprom, 512Kbit, 400Khz, Soij-8; Memory Interface Type Microchip Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" 8-SOIJ SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIJ SOIC; 8-SOIC (0.209", 5.30mm Width)
Supply Voltage 2.5V ~ 5.5V 2.5 V ~ 5.5 V -3.3V; 2.5 Surface Mount 2.5V ~ 5.5V 2.5V ~ 5.5V
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 5962-8961413QXA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 70 ns
Density 1000 kbits
View Details
SDRAM - 1882578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers